Single Conveyor Sprockets

7 Results
Double Pitch Sprockets No.2040/No.2042
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • # of Strands: Single
  • Pitch: 1
  • Number of Teeth: 8 to 30
  • Bore: 0.5000 to 2.38
Double Pitch Sprockets No.2050/No.2052
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • # of Strands: Single
  • Pitch: 1.25
  • Number of Teeth: 8 to 30
  • Bore: 0.6250 to 2.75
Double Pitch Sprockets No.2060/No.2062
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • # of Strands: Single
  • Pitch: 1.5
  • Number of Teeth: 9 to 30
  • Bore: 0.7500 to 2.75
Double Pitch Sprockets No.2080/No.2082
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • # of Strands: Single
  • Pitch: 1.5
  • Number of Teeth: 8 to 30
  • Bore: 1 to 3.5
Plate Wheels For Conveyor Chain
from Hangzhou Chinabase Machinery Co., Ltd.

China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome. [See More]

  • # of Strands: Single
  • Pitch: 0.7874 to 3.94
  • Number of Teeth: 11 to 40
  • Bore: 0.5512 to 1.18
Flat Wire Sprockets -- 10-31 HD
from Furnace Belt Company Limited

We provide sprockets for all 1 x 1 and 1/2 x 1 flat wire belting. We stock all common sprocket sizes for both standard duty (STD) and heavy duty (HD) specifications and are have them readily available in three different materials: Cast Iron - These sprockets should be considered first when choosing... [See More]

  • # of Strands: Single
  • Bore: 4.5
  • Number of Teeth: 31
  • Hub Diameter: 5.5
Silent Chain Sprocket SC Series -- SC404-114 TLB
from Ramsey Products Corporation

Stock and Made to Order. Ramsey offers a full range of stock and made to order sprockets in pitches ranging from 3/16 ” pitch to 2 1/4 ” pitch. Stock sprockets are available with minimum plain bores or taper lock bushings. For an additional charge they can be machined with a finished... [See More]

  • # of Strands: Single
  • Pitch: 0.5000
  • Number of Teeth: 114
  • Hub Diameter: 5