Steel Mold Bases and Mold Plates
from DME Company
Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any molding machine up to 500-ton capacity. The system is based on a Master Unit Die... [See More]
- Material: Stainless Steel (optional feature); Steel
- Length: 16.87 to 33.87
- Width / Diameter: 8.71 to 20.39
- Height: 0.7500 to 1.5
from DME Company
MUD Quick-Change Options. Bolster Plates [See More]
- Material: Steel
- Height: 0.9000 to 2.88
- Width / Diameter: 2.36 to 4.92
from DME Company
bull; Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;. 420 stainless and other grades on request. • H-13 and other tool steel insert molds supplied .010 oversize. on outside dimension, .010 to .013 oversize on thickness,. and .025 to .035 undersize in pin and bushing holes for. [See More]
- Material: Steel
- Length: 3.5
- Width / Diameter: 6.5
from DME Company
bull; Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;. 420 stainless and other grades on request. • H-13 and other tool steel insert molds supplied .010 oversize. on outside dimension, .010 to .013 oversize on thickness,. and .025 to .035 undersize in pin and bushing holes for. [See More]
- Material: Steel
- Length: 4
- Width / Diameter: 5
from DME Company
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built,... [See More]
- Material: Steel
- Length: 11.88
- Width / Diameter: 9.88
- Height: 0.8750 to 5.88
from DME Company
MUD Quick-Change Options. Interlocking Ejector Plates [See More]
- Material: Steel
- Length: 3 to 10
- Width / Diameter: 4 to 7.5
- Height: 0.3600
from DME Company
MUD Quick-Change Components. Ear Plates for T-Style Insert Molds [See More]
- Material: Steel
- Length: 3.75 to 23.87
- Width / Diameter: 3.25 to 11.99
- Height: 0.4500 to 1.5
from DME Company
What is the “Edge ” concept? It ’s an A-Series Mold Base with seven features in D-M-E #3 steel with a 30-40% price advantage. And with every Edge Mold Base, you get seven decades of reliable D-M-E quality-assured manufacturing capabilities that includes the absolute best service,... [See More]
- Material: Steel
- Length: 7.88 to 23.5
- Width / Diameter: 7.88 to 15.88
- Height: 7.38 to 14.38
from DME Company
DME Edge Pre-Pocketed Mold Bases. Standard with thru pockets and top interlocks [See More]
- Material: Steel
- Length: 7.88 to 15
- Width / Diameter: 7.88 to 11.88
- Height: 8.88 to 12.38
from DME Company
The D-M-E Euro-Series offers completely interchangeable plates that support regional standards worldwide. To meet the emerging need of supporting regional standards around the world, D-M-E family of Euro standard mold bases is available worldwide. Featuring a common bore alignment that provides a... [See More]
- Material: Steel
- Length: 7.72 to 15.59
- Width / Diameter: 7.72 to 11.65
- Height: 1.06 to 3.78
from DME Company
D-M-E's new MoldBasics ® line of mold bases is ideal for a vaiety of applications, including prototype molding and short-runs. Any project that requires a mold base with fewer standard features and a dramatically lower cost is perfect for the MoldBasics series. With MoldBasics, you'll have the... [See More]
- Material: Steel
- Length: 7.88 to 23.5
- Width / Diameter: 7.88 to 15.88
- Height: 7.38 to 14.38
from DME Company
A wide selection of D-M-E standard X-, AX- and T-Series Mold Bases available in dozens of standard sizes. Standard Stripper (X-Series) Mold Bases are available with either the 5- or 6-plate construction. A D-M-E standard AX-Series Mold Base is basically an A-Series Mold Base with a floating plate... [See More]
- Material: Steel
- Length: 7.88 to 35.5
- Width / Diameter: 7.88 to 23.75
- Weight: 136 to 4869
from DME Company
The D-M-E "B" Series Mold Base offers economy of design without sacrificing the high-quality steel and workmanship of the "A" Series. [See More]
- Material: Steel
- Length: 7.88 to 35.5
- Width / Diameter: 7.88 to 23.75
- Height: 2.5 to 4.5
from DME Company
D-M-E Standard Mold bases Included in the QDS 5-, 7- and 11-day Programs. A-Series Mold Bases. B-Series Mold Bases. X-Series Mold Bases. AX-Series Mold Bases. T-Series Mold Bases. Cavity Retainer Sets. Steel Types and Plate Thicknesses Included. D-M-E #1, #2 and #3 steel from 7/8" thick to 5-7/8"... [See More]
- Material: Steel
- Length: 7.88 to 23.5
- Width / Diameter: 7.88 to 15.88
- Height: 7.38 to 14.38
from DME Company
MUD Quick-Change Options. Sleeve Ejector Plate Assemblies [See More]
- Material: Steel
- Length: 3.62 to 23.75
- Width / Diameter: 2.75 to 10.88
- Height: 0.1750 to 0.6000
from DME Company
MUD Quick-Change Options. Special Adapter Plates [See More]
- Material: Steel
- Length: 12
- Width / Diameter: 8.4
- Height: 0.8750 to 2.88
from DME Company
MUD Quick-Change Components. Standard Ejector Plate Sets [See More]
- Material: Steel
- Length: 3.88
- Width / Diameter: 4 to 7
- Height: 0.3600 to 0.4800
from DME Company
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications,... [See More]
- Material: Steel
- Length: 3.15 to 10.5
- Width / Diameter: 3.25 to 8
- Height: 1.38 to 2.88
from DME Company
D-M-E spacer plate sets are installed to center shorter insert molds. in frames designed for longer insert molds. Set includes four spacer. plates (two ‘A ’ and two ‘B ’). Quotation for other sizes on request. [See More]
- Material: Steel
- Length: 3.5
- Width / Diameter: 5 to 6.5