Bench / Free-Standing Current Testers and Detectors

4 Results
4 1/2 Digits Bench-Type Digital Multimeter -- XDM2041
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

· 4 inch (480x320) high resolution LCD. · 55000 counts. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. · Trend analysis accessible in chart mode. · SCPI support [See More]

  • Form Factor: Bench top
  • DC Current: 5.00E-4 to 10
  • Measurement Type: AC / DC
  • AC Current: 5.00E-4 to 10
4 1/2 Digits Bench-Type Digital Multimeter -- XDM3041
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; 4 inch 480 x 320 pixels high resolution LCD. · resolutions up to 4 1/2 digits. · reading rates up to 150 readings/s. · true RMS AC voltage / current measurement. · dual line display supported. · the change trend analysis accessible via special chart mode. [See More]

  • Form Factor: Bench top
  • DC Current: 6.00E-4 to 10
  • Measurement Type: AC / DC
  • AC Current: 6.00E-5 to 10
5 1/2 Digits Bench-Type Digital Multimeter -- XDM3051
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; 4 inch 480 x 320 pixels high resolution LCD. · resolutions up to 5 1/2 digits. · reading rates up to 150 readings/s. · true RMS AC voltage / current measurement. · dual line display supported. · the change trend analysis accessible via special chart mode. [See More]

  • Form Factor: Bench top
  • DC Current: 2.00E-4 to 10
  • Measurement Type: AC / DC
  • AC Current: 2.00E-5 to 10
OEL8500 Series DC Electronics Load -- OEL8512
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurrent/Overpower/Overtemperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current rise time range: 0.001A/ μs~2A/ μs+ Supports... [See More]

  • Form Factor: Bench top
  • DC Current: 0.0 to 0.0400
  • Measurement Type: DC
  • Options & Features: Triggering