CE Marking Electrometers

10 Results
DC Energy Meter -- DCT1 Series
from CARLO GAVAZZI Automation Components

We are pleased to announce the latest product for the EV transportation market, the new and innovative DCT1 Series DC Energy Meter, targeted to meet or exceed the emerging and growing DC metering requirements in fast chargers for Electric Vehicles (EV DC Fast Charging). The near future for EV... [See More]

  • Standards and Certifications: CE Marking
  • Operating Temp: -25 to 70
  • Form Factor: Din Rail Mounted
  • Output Interface: RS485 serial port
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Standards and Certifications: CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 5.00E8
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Standards and Certifications: CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 5.00E8
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Standards and Certifications: CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Standards and Certifications: RoHS; CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Standards and Certifications: CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Standards and Certifications: CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7
STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Standards and Certifications: CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7
STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Standards and Certifications: CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7
STEMlab 125-14 ISO17024
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Standards and Certifications: CE Marking
  • Display Type: Webpage
  • Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • Bandwidth: 0.0 to 6.25E7