Carbon Steel Entry Gates
from Wholesale Gate Company
Folding Door gates are designed to provide security for door openings 24 " to 48 " wide. Heights range from 61 " to 83 ". These gates have a reversible hinge design to allow mounting on left or right side. They can be mounted in the casing or on the facing of the door opening. [See More]
- Material: Carbon Steel
- Width: 2 to 4
- Height: 5.08
- Features: Adjustable Width / Folding
from Wholesale Gate Company
For larger openings, overhead doors, dock doors, storefronts, commercial and industrial use. These two-piece gates can be made to any size width, and a maximum height of 10 '. Since they are Double Gates, each side will swing (pivot 180 degrees) out of the way. This is ideal for dock doors and... [See More]
- Material: Carbon Steel
- Width: 0.6667
- Height: 6.5
- Features: Adjustable Width / Folding
from Wholesale Gate Company
For hallways, cafeterias, temporary work areas and other institutional, commercial and industrial uses. These two piece gates are made in 6 ft. wide sections and stand 6 1/2 ft. tall when folded. They will fit through standard height doors and roll easily for storage. Additional 6-ft. sections can... [See More]
- Material: Carbon Steel
- Width: 1.67
- Height: 0.5417
- Features: Adjustable Width / Folding
from Wholesale Gate Company
For standard openings, patio doors, garages, industrial and commercial use. These one-piece gates fit openings 4-1/2 ' to 7-1/2 ' wide and up to 8 ' in height. Stock Gates lock on the left. Gates can be ordered to lock on the right side of the opening. Provisions for a padlock are on the... [See More]
- Material: Carbon Steel
- Width: 0.9167
- Height: 5.5
- Features: Adjustable Width / Folding