Specialty / Other Weld Monitors and Controllers

8 Results
AC Resistance Weld Control -- PM6
from AMADA Weld Tech

The value-priced, microprocessor controlled Phasemaster 6 features a simple digital display and the ability to save up to 8 unique weld schedules, 7 of which may be protected from unauthorized or inadvertent changes by Miyachi Unitek ’s schedule protection feature. The final unprotected... [See More]

  • Control Capability: Line Voltage
  • Parameters Monitored: Current; Power; Valve Driver Outputs
Adv High Frequency Inverter Power Supply -- HF25
from AMADA Weld Tech

Miniature welds are highly sensitive to even the smallest heat profile fluctuations during the resistance welding process: overheating deforms and destroys parts, while under heating results in a weak, unacceptable bond. Precisely controlled heating, therefore, is required to achieve consistent,... [See More]

  • Control Capability: Current or power control; Voltage
  • Parameters Monitored: Current; Voltage; Power
Electromagnetic Weld Head -- Series 300
from AMADA Weld Tech

The Miyachi Unitek Series 300 electromagnetic weld head system includes both a linear magnetic force actuator and a microprocessor-based electronic control, for precisely controlled weld force for welding miniature and micro-miniature parts. Programmable follow-up force and weld-to-displacement... [See More]

  • Control Capability: Positioner, motor or weld traverse speed control; Force and Displacement
  • Parameters Monitored: Displacement or weld size monitoring; Position
Full-Featured AC Resistance Weld Control -- PM7
from AMADA Weld Tech

The full featured Phasemaster 7 has 10 programmable welding functions and exclusive, context sensitive help screens to quickly guide the user through even the most complex program. A unique automatic step feature makes it possible to step to a new schedule after a preset number of welds to... [See More]

  • Control Capability: Line Voltage
  • Outputs: Relay
  • Parameters Monitored: Current; Power; Valve Driver Outputs
ISA-Series Mid-Frequency Inverter -- ISA-500CR
from AMADA Weld Tech

The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the harshest... [See More]

  • Control Capability: Current or power control; Voltage
  • Outputs: Pulse Width
  • Parameters Monitored: Current; Voltage; Power; Time, Pulse Width
Linear DC Weld Control, Built-in Monitor -- DC25
from AMADA Weld Tech

The DC25 Linear DC resistance welding control is ideal for microjoining applications which require exceptional control and highest quality throughput. Weld energy may be programmed in current, voltage, or power in increments as short as .01 milliseconds. Ultra Fast Closed Loop Control. Real Time... [See More]

  • Control Capability: Current or power control; Voltage
  • Parameters Monitored: Current; Voltage; Power
Low Power Linear DC Weld Control -- UB25
from AMADA Weld Tech

The UB25 linear DC welder (successor to the Unibond II) provides unsurpassed levels of control for micro-miniature resistance welding. This DC welder power supply should be used for smaller applications where closed-loop feedback control and fast response times are required. Safety critical... [See More]

  • Control Capability: Current or power control; Voltage
  • Parameters Monitored: Current; Voltage; Power
Wire Spot Welder and Compactor -- MC-1301-STA
from AMADA Weld Tech

Miyachi Unitek's MC-1301 spot welder / wire compactor is ideal for solid and stranded wire welding applications. The unique compacting mechanism creates a solid fused joint with single or multiple parts. Tungsten electrodes produce the weld heat and ceramic tooling inserts compact the flow of metal... [See More]

  • Control Capability: Current or power control; Voltage, Fixed Pulse
  • Parameters Monitored: Current; Voltage; Power; Pulse Width