1.85 mm RF Terminations

4 Results
Terminations -- NCT6702
from kTB Solutions

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR. High Power. Broadband. Applications: Transmitters. Antennas. Laboratory... [See More]

  • Connector Type: 1.85mm; 1.85mm
  • Power: 2
  • Frequency Range: 0.0 to 67000
  • VSWR: 1.80
Coaxial Termination T5MV -- T5MV
from KRYTAR, Inc.

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR ’s terminations are designed to be used... [See More]

  • Connector Type: 1.85mm
  • Frequency Range: 0.0 to 67000
  • Terminator Type: Coaxial Terminator
2 Watts DC-67GHz 1.85mm Fixed Termination -- ZFT2V-67XX-A
from ZTS Technologies Co., Ltd

ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time. Application. Wireless. SatCom. Radar systems. Test & Measurement. Commercial & Military communication [See More]

  • Connector Type: 1.85mm; 1.85mm male or female
  • Power: 2
  • Frequency Range: 0.0 to 67000
  • VSWR: 1.30
1.85mm Male (Plug) Termination (Load) 1 Watts To 65 GHz With Chain, Passivated Stainless Steel, 1.45 VSWR -- ST6510C
from Fairview Microwave Inc.

RF load / termination (also known as a dummy load) part number ST6510C from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense /... [See More]

  • Connector Type: 1.85mm
  • Power: 1
  • Frequency Range: 65000
  • VSWR: 1.45