High Power / Laser Beam Expanders

6 Results
Laser Beam Expander System 10x
from Qioptiq

To generate plane wave fronts. To focus laser beams at great distances. To reduce laser beam divergence. To use in alignment work or optoelectronic control systems. Equipped with focusable exit optics. Entrance aperture: Ø 3 mm. Exit aperture: Ø 17 mm. Entrance element: air-spaced... [See More]

  • Features: High Power / Laser
  • Magnification: 10
  • Wavelength: 450 to 700
  • Aperture: 3
Laser Beam Expander System 15x
from Qioptiq

To generate plane wave fronts. To focus laser beams at great distances. To reduce laser beam divergence. To use in alignment work or optoelectronic control systems. Equipped with focusable exit optics. Entrance aperture: Ø 3 mm. Exit aperture: Ø 30 mm. Entrance element: biconvex... [See More]

  • Features: High Power / Laser
  • Magnification: 15
  • Wavelength: 450 to 700
  • Aperture: 3
Laser Beam Expander System 16x/25x, without/with spatial filter
from Qioptiq

To generate plane wave fronts. To focus laser beams at great distances. To reduce laser beam divergence. To use in alignment work or optoelectronic control systems. Equipped with focusable exit optics. Entrance aperture: Ø 3 mm. Exit aperture: Ø 30 mm. Entrance element: centerable... [See More]

  • Features: High Power / Laser
  • Magnification: 16 to 25
  • Wavelength: 450 to 700
  • Aperture: 3
Laser Beam Expander System 4x and 7x
from Qioptiq

To generate plane wave fronts. To focus laser beams at long distances. To reduce laser beam divergence. To use in alignment work or optoelectronic control systems. Equipped with focusable exit optics. Entrance aperture: Ø 4 mm. Exit aperture: Ø 16 mm. Entrance element: plano-concave... [See More]

  • Features: High Power / Laser
  • Magnification: 4 to 7
  • Wavelength: 450 to 700
  • Aperture: 4
NIR Laser Beam Expander Systems bm.x
from Qioptiq

The laser beam expander system bm.x is the only modular beam expander system available worldwide. The sophisticated design allows you to change the expansion ratio by exchanging a module without any re-calibration. Of course, the beam expander bm.x family offers the LINOS precision. Worldwide unique... [See More]

  • Features: High Power / Laser
  • Magnification: 1.5 to 8
  • Wavelength: 750 to 950
  • Exit Aperture: 30
UV Laser Beam Expander Systems bm.x
from Qioptiq

The laser beam expander system bm.x is the only modular beam expander system available worldwide. Its sophisticated design allows you to change the expansion ratio by exchanging a module - without any re-calibration. Of course, the beam expander family bm.x offers the LINOS precision. Worldwide... [See More]

  • Features: High Power / Laser
  • Magnification: 1.5 to 2.5
  • Wavelength: 266 to 405
  • Exit Aperture: 30