Metalworking Chips / Fluids Cyclone Separators

7 Results
Amtech ATC Cyclone Dust Collectors -- Amtech ATC-162
from Clean Air Industries

The Ultimate Dust Collection Solution for Medium to Large Sized Particulate. Crafted with Precision in the USA. In any workspace, dust and particulates can be more than just a nuisance; they can compromise the quality of your work and the health of your team. Enter the Amtech ATC Cyclone Dust... [See More]

  • Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
  • Airflow: 800 to 1100
Fourtex 4-Vortex Dual Cyclone Dust Collection System
from ProVent LLC

Standard Features. 4-Vortex Efficiency. 650-30,000 CFM Standard. No Filters Required. Efficiencies to 99%. Constant Airflow ( no filters to plug). No Water or Sludge Clean Up or Disposal. No Internal Surfaces in low-flow or static air flow condition which can accumulate hazardous dust. 40%-60% Cost... [See More]

  • Applications: Metalworking Chips / Fluid
  • Airflow: 650 to 30000
Dust Collectors -- FBA
from N.R. Murphy Ltd.

Ideally suited for schools or small industrial applications where large volumes of air are required for relatively small amounts of dust collected. Primarily designed for limited ceiling height installations. Features: Highly efficient performance. It fits into low ceiling areas, yet takes up... [See More]

  • Applications: Metalworking Chips / Fluid
  • Airflow: 2000 to 8000
Cyclone Separator / Dust Collector -- CF-18-1-D
from Filter 1 Clean Air Consultants

Heavy-Duty Performance for Heavy Dust Loads. The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron fans are... [See More]

  • Applications: General Cleaning; Metalworking Chips / Fluid
  • Airflow: 750 to 850
C Series Cyclone -- C Series
from United Air Specialists, Inc.

The C Series cyclone dust collector effectively removes large to moderate size particles from metal grinding, sawing and other dust producing processes. These high-efficiency dust collectors can be used alone or in conjunction with an after-filter collector, cand can be installed inside or outside... [See More]

  • Applications: Abrasives; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle
  • Airflow: 800 to 13000
Tornado Cyclone Dust Collector
from ProVent LLC

Standard Features. Structural steel framing and base plates. Chemical & corrosion resistant Durethane DTM, industrial urethane mastic coatings. Welded and flanged assemblies. Optional Features. Outdoor exhaust terminations. Motor controls. After-filters. Sound attenuators. Applications. Robotic... [See More]

  • Applications: Metalworking Chips / Fluid
Dust Collectors -- FBMW
from N.R. Murphy Ltd.

Many options available including increased storage capacity. For light or intermittent dust load. Features: Highly efficient performance. Built in silencer. It fits low ceiling areas, and takes up minimal amount of floor space. Suitable for inside or outside installations (consult head office). Easy... [See More]

  • Applications: Metalworking Chips / Fluid
  • Airflow: 1500 to 3000