Pallet Truck / Pallet Jack Scissor Lifts
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Lift Type: Pallet Truck
- Length: 45
- Lift Travel: 29
- Width: 21
from Superlift Material Handling Inc.
1 year pump warranty. 2,200 lbs. capacity. 3 ″ nylon load and 8 ″ nylon steering wheels. 180 degree steering radius. 304 stainless construction, except for 316 stainless forks. Closed pallets must be placed on top of forks. Two fork dimensions: 27 ″ x 45 ″ and 21 ″ x 45... [See More]
- Lift Type: Pallet Truck
- Tires: Solid
- Capacity: 2204
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Lift Type: Pallet Truck
- Length: 45
- Lift Travel: 29
- Width: 21
from Econo Lift Limited
Drive Unit/electrics. 24 volt system. Variable speed control - forward/reverse. Built in 24 volt charger. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of forks. Built in horn. Brakes. Engaged in upper thru lower position of the steering column when... [See More]
- Lift Type: Pallet Truck
- Length: 48
- Lift Travel: 28
- Width: 20