Steel Access Doors

31 Results
Access Hatch / Inspection Door -- 12" x 12"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Height: 12
  • Width: 12
AHA - Recessed access door without flange
from Cendrex Inc.

Description. The AHA ’s standard 5/8 ” recessed panel will accept ceramic tile, drywall panels, acoustical tiles or other materials to match the surface finish on which it is installed. It is also available in different recesses of up to 1 ½ ” to accommodate multi layers of... [See More]

  • Material: StainlessSteel (optional feature); Steel
Galvanized Steel Vault Cover
from SlipNOT Metal Safety Flooring

Galvanized vault covers manufactured by SlipNOT ® are protected against rust and corrosion. An access hatch constructed of diamond plate can create a slippery and dangerous environment, causing liabilities and lawsuits. SlipNOT ® non-slip galvanized steel access hatch helps reduce... [See More]

  • Material: Steel; Galvanized Steel
Access Door -- SPIN
from Ruskin Company

The SPIN doors for rectangle duct are constructed of galvanized steel. It features: Extremely low leadage at high pressure. Quick and easy installation. Insulated. [See More]

  • Material: Steel; Galvanized
  • Height: 8 to 24
  • Width: 8 to 24
  • Features: Insulated
Access Hatch / Inspection Door -- 12" x 18"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Height: 18
  • Width: 12
AHA-GYP - Recessed access door with drywall bead flange
from Cendrex Inc.

Description. The AHA-GYP is recessed by 5/8 ” to accept drywall and the flange, constructed of corner bead, is made to be covered with drywall compound. It is designed to blend in and match the surface finish on which it is installed. It is also available in different recesses of up to 1... [See More]

  • Material: StainlessSteel (optional feature); Steel
Adhesive Hinged Access Door -- ADH3
from Ruskin Company

The model ADC3 and ADH3 access doors offer quick, easy and economical installation wherever duct access is needed. Manual locks assure tight door closure while adhesive backing along with sheet metal screws assure an airtight duct installation. FEATURES: Available hinged or removable with cam locks. [See More]

  • Material: Steel; Galvanized
  • Height: 6 to 24
  • Width: 6 to 24
  • Features: Insulated
Access Hatch / Inspection Door -- 16" x 16"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Height: 16
  • Width: 16
AHA-PLY - Recessed access door with plaster bead flange
from Cendrex Inc.

Description. Both the door and flange of the AHA-PLY are engineered to accept 5/8 ” thickness of plaster. This door is designed to maintain the visual and sound integrity of the walls and ceilings. Once installed, only the metal thickness of the door and frame will be left visible. [See More]

  • Material: StainlessSteel (optional feature); Steel
Commercial Air Door Series ACC -- ACC-36
from Ruskin Company

Ruskin Commercial Air Doors  protect against undesirable environments around door openings.   Designed to keep dirt, dust, fumes, insects, pollen and odors outside while maintaining a cleaner and healthier environment inside.   Air Doors save energy and lower building operating costs... [See More]

  • Material: Steel
  • Height: 84 to 144
  • Width: 32 to 36
Access Hatch / Inspection Door -- 18" x 18"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Height: 18
  • Width: 18
AHD - General purpose access door for all surface types
from Cendrex Inc.

Description. The AHD is designed for a quick and easy installation on non-rated vertical and horizontal surfaces made of drywall or any other type of material. Its rounded mitered corners, concealed pin hinge and 3/8" return all around the door make it the sturdiest door on the market. The AHD... [See More]

  • Material: StainlessSteel (optional feature); Steel
Commercial Electric Heat Air Door ACCEH -- ACCEH-36
from Ruskin Company

Ruskin ACCEH air doors contain electric heaters and provide instantaneous comfort in cold weather situations.   Available in many heater ranges, the ACCEH works well in any climate.   Ruskin ACCEH heated air doors include a factory furnished and mounted control box with thermostat control. [See More]

  • Material: Steel
  • Height: 72 to 144
  • Width: 32 to 36
Access Hatch / Inspection Door -- 24" x 24"
from PS Industries

The PS DOORS Access Hatch / Inspection Door is a durable access door built specifically for industrial applications. This versatile hatch includes a low profile frame to reduce buildup; ideal for conveyors, refineries, aggregate, concrete and agricultural industries. Heavy-duty 7 gauge frame, 10... [See More]

  • Material: Steel
  • Height: 24
  • Width: 24
AHD-GYP - General purpose access door with drywall bead flange
from Cendrex Inc.

Description. The AHD-GYP access door is engineered for a clean final finish. Once a sufficient layer of drywall compound is applied to the corner bead flange it will leave only the door panel visible. Just like the AHD, the concealed pin hinge and 3/8 ” return around the door make it the right... [See More]

  • Material: StainlessSteel (optional feature); Steel
Oval Access Door -- ADR
from Ruskin Company

The ADR and ADF oval access doors for rectangle and round duct are constructed of galvanized steel. It features: Synthetic knobs with metal threaded inserts, which prevent thread stripping and provide ease of turning, eliminating need for a wrench. Cellular sponge gasket permanently bonded to the... [See More]

  • Material: Steel; Galvanized
  • Height: 4 to 6
  • Width: 8 to 10
  • Features: Insulated
Coal Mill / Pulverizer Hatch -- CH-2400
from PS Industries

The PS DOORS Coal Mill Hatch is specifically designed to provide improved access to your coal mill or pulverizer. The hatch utilizes pivoting swing latch bolts with spin down nuts to secure the hatch in place. By utilizing one ¾" wrench, the hatch can be unsecured and swung open in minutes. [See More]

  • Material: Steel
  • Height: 30 to 48
  • Width: 24 to 30
AHD-PLY - General purpose access door with plaster bead flange
from Cendrex Inc.

Description. Although less in demand, the AHD-PLY access door is the right solution for plaster covered walls and ceilings. Once covered with plaster, the 2 3/4" lath flange will disappear, leaving only the door panel visible. [See More]

  • Material: StainlessSteel (optional feature); Steel
SMACNA Cam Access Door -- ADC12
from Ruskin Company

The ADC12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. [See More]

  • Material: Steel; Galvanized
  • Height: 6 to 24
  • Width: 6 to 24
  • Features: Insulated
BTA-BTV cabinets and valve boxes
from Cendrex Inc.

Description. Thanks to its beveled door panel, the BTA valve box is practical and aesthetically pleasing. It comes in various sizes and depths and can be pre-drilled to accept water pipes, gas pipes and conduits. The BTV model comes with a Plexiglass window. BTA - BTV specifications. Material: 16... [See More]

  • Material: StainlessSteel (optional feature); Steel
SMACNA Hinged Access Door -- ADH12
from Ruskin Company

The ADH12 Single Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]

  • Material: Steel; Galvanized
  • Height: 6 to 24
  • Width: 6 to 24
  • Features: Insulated
CTR - Aesthetic access door with hidden flange for all surface types
from Cendrex Inc.

Description. The CTR is the newest generation of all purpose access door. Easy to install, it will blend in better than any other door on all non-rated surfaces. Its special European type hinge allows the door, with its beveled edges, to close over the flange thus avoiding additional labor to mud or... [See More]

  • Material: StainlessSteel (optional feature); Steel
SMACNA Hinged Access Door -- ADH22
from Ruskin Company

The ADH22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. [See More]

  • Material: Steel; Galvanized
  • Height: 6 to 24
  • Width: 6 to 24
  • Features: Insulated
DRD - Draft stop access door for attic application
from Cendrex Inc.

Description. The DRD is mainly designed to allow passage between attic sections whilepreventing back drafts from one section to the other. Although not rated, the door is self closing and self latching and can be opened from both sides. DRD access door specifications. Material: 16 gauge cold rolled... [See More]

  • Material: StainlessSteel (optional feature); Steel
SMACNA Hinged Access Door -- ADHW22
from Ruskin Company

The ADHW22 Double Skin Access Door is constructed of galvanized steel and features: Quick, easy installation wherever duct access is needed. Manual locks, assuring tight door closure. Continuous, piano-type hinges that give smooth operation. A plexiglass panel that permits visual duct inspection... [See More]

  • Material: Steel; Galvanized
  • Height: 6 to 24
  • Width: 6 to 24
  • Features: Insulated; Window(s)
LHD - Heavy duty access door for large openings
from Cendrex Inc.

Description. The LHD door with its 2 1/2 ” deep frame and heavy duty design is ideal for openings larger than the AHD can accommodate. The LHD is recommended for door sizes exceeding 36" x 36" and is also available in a double leaf version. LHD access door specifications. Material: 16 gauge... [See More]

  • Material: StainlessSteel (optional feature); Steel
LHD-180 - Heavy duty access door with double leaf for large openings
from Cendrex Inc.

Description. The LHD-180 access door with its 2 1/2" deep frame and heavy duty double leaf design is ideal for large openings. LHD-180 access door specifications. Material: 16 gauge cold rolled steel. Hinge: Continuous piano hinge. Lock / latch: Self latching tool-key operated slam latch and/or ring... [See More]

  • Material: StainlessSteel (optional feature); Steel
MDS - Medium security access door for all surface types
from Cendrex Inc.

Description. The MDS is a non-rated flush access door built for extra reinforcement. It is constructed with thicker steel, a continuous piano hinge and a key operated cylinder cam latch. It is designed to ensure medium security wherever it may be required. MDS access door specifications. Material:... [See More]

  • Material: StainlessSteel (optional feature); Steel
PFI - Fire Rated Insulated Access Door for All Surface Types
from Cendrex Inc.

Description. The PFI access door is insulated with 2 ” thick mineral wool and can be used on fire rated walls and ceilings. It comes with a 1 ” flange for an easy flush installation on any type of surface. As per UL and NFPA standards, once the installation is complete and the provided... [See More]

  • Material: Steel
  • Features: FireRated
PFI-GYP - Fire rated insulated access door with drywall flange
from Cendrex Inc.

Description. The PFI-GYP is specially designed to be installed on fire rated drywall covered ceilings and walls. Once a sufficient layer of drywall compound is applied to its corner bead flange, it will leave only the door panel visible for a more aesthetic look. Once the installation is complete... [See More]

  • Material: Steel
  • Features: FireRated
PFI-PLY - Fire rated insulated access door with plaster flange
from Cendrex Inc.

Description. The PFI-PLY is the ideal solution for plaster covered fire rated walls and ceilings. Once covered with plaster, the 2 3/4 ’ ’ lath flange will disappear leaving only the door panel visible. As per UL standards, once the installation is complete and the provided springs are... [See More]

  • Material: Steel
  • Features: FireRated