Fire Rated Interior Doors
from Steel Guard Safety Corp.
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]
- Features: FireRated
- Width: 36 to 144
- Application: Commercial; Industrial
- Height: 84 to 144
from JELD-WEN, Inc.
A luxurious door in Alder, Cherry, Juniper, Mahogany, Oak, Walnut or multi-wood options. A myriad of panel designs, finishes and decorative accents make these doors uniquely yours. [See More]
- Features: FireRated
- Type: Panel
- Application: Residential
- Material: Wood
from Chase Doors
When fire rated doors and frames are required, Fib-R-Dor has the solution. Fib-R-Dor fire rated door systems meet and exceed both neutral and positive pressure fire rated labels. Available with 20, 30, 45, 60 and 90 minute labels. Fib-R-Dor utilizes a combination of unique manufacturing techniques... [See More]
- Features: FireRated; Window(s)
- Material: Fiberglass
- Application: Commercial; Industrial
from JELD-WEN, Inc.
Available in woodgrain finishes or smooth for painting. Solid cores are available for superior sound control between rooms. [See More]
- Features: FireRated
- Type: Panel
- Application: Residential
- Material: Wood
from Chase Doors
Designed for use in applications requiring economy in a manual door. Rugged and easy to install and maintain. Both models are custom manufactured and available in single slide or center parting with UL and FM label ratings of 20 minutes to 4 hours. Standard features include automatic close system... [See More]
- Features: DoubleDoors; FireRated; Window(s)
- Type: Sliding
- Application: Commercial; Industrial
- Material: Steel
from Chase Doors
Designed where high usage and up to a 4-hour label are required. Both models are custom manufactured and available in single slide or center parting with UL and FM label ratings of 20 minutes to 4 hours. Standard features include automatic close system with thermal heat detectors and low maintenance... [See More]
- Features: DoubleDoors; FireRated; Window(s)
- Type: Sliding
- Application: Commercial; Industrial
- Material: Steel