Illuminated / Glow Safety Labels and Signs
from Hubbell Incorporated
AC/BATTERY POWERED TYPE. 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE. THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. DAMP LOCATION, COMMERCIAL APPLICATION. 120/277 VAC VOLTAGE RATING. LED LAMP TYPE. 1.49 W AT 120 VAC/1.57 W AT 277 VAC LAMP WATTAGE. NICKEL-CADMIUM BATTERY TYPE. UNIVERSAL FACE(S). [See More]
- Features: Illuminated or Glow in the Dark
- Height: 1.05
- Safety / Warning Type: Emergency Exit
from Hubbell Lighting, Inc.
19-3/4 INCH W X 6-3/4 INCH D X 14-3/8 INCH H SIZE. WHITE FINISH. ABS THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. STANDARD MODEL APPLICATION. CEILING/WALL MOUNTING. 5.4 W LAMP WATTAGE. LEAD ACID BATTERY TYPE. FLAME RATED, UV STABLE. ROUND, TOP MOUNT HEAD STYLE. 120/277 VAC AT 60 HZ AC VOLTAGE... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 19.75
from Lighting Plastics of Minnesota, Inc.
Product Description. Completely self contained with universal mounting canopy and push to test switch. LED lamp life of 25 years plus. 120 or 277 VAC operation. Standard AC and Battery Backup units. Damp location rated. [See More]
- Features: Illuminated or Glow in the Dark
- Safety / Warning Type: Emergency Exit
from Hubbell Incorporated
AC/BATTERY POWERED TYPE. 15 INCH L X 4 INCH W X 10.3 INCH H SIZE. BRUSHED ALUMINUM FINISH. UL 924 APPROVAL. ARCHITECTURAL, COMMERCIAL APPLICATION. 120/277 VAC VOLTAGE RATING. RECESSED WALL/CEILING MOUNTING. LED LAMP TYPE. 3.72 W LAMP WATTAGE. NICKEL-CADMIUM BATTERY TYPE. SINGLE FACE(S). STENCIL,... [See More]
- Features: Illuminated or Glow in the Dark
- Height: 1.25
- Safety / Warning Type: Emergency Exit
from Hubbell Lighting, Inc.
12 INCH L X 2.55 INCH W X 9 INCH H SIZE. WHITE FINISH. HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL APPLICATION. CEILING/END/WALL MOUNTING. 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE. LITHIUM IRON PHOSPHATE BATTERY TYPE. FLAME RATED, UV... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 2.55
from Hubbell Incorporated
AC/BATTERY POWERED TYPE. 15 INCH L X 4 INCH W X 10.3 INCH H SIZE. BRUSHED ALUMINUM FINISH. UL 924 APPROVAL. ARCHITECTURAL, COMMERCIAL APPLICATION. 120/277 VAC VOLTAGE RATING. RECESSED WALL/CEILING MOUNTING. LED LAMP TYPE. 3.72 W LAMP WATTAGE. NICKEL-CADMIUM BATTERY TYPE. SINGLE FACE(S). STENCIL,... [See More]
- Features: Illuminated or Glow in the Dark
- Height: 1.25
- Safety / Warning Type: Emergency Exit
from Hubbell Lighting, Inc.
12 INCH L X 2.55 INCH W X 9 INCH H SIZE. BLACK FINISH. HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL, DAMP LOCATION APPLICATION. CEILING/END/WALL MOUNTING. 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE. LITHIUM IRON PHOSPHATE BATTERY TYPE. FLAME... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 2.55
from Hubbell Incorporated
AC/BATTERY POWERED TYPE. 13 INCH L X 3.5 INCH W X 9.6 INCH H SIZE. BRUSHED ALUMINUM FINISH. UL 924 APPROVAL. ARCHITECTURAL, COMMERCIAL APPLICATION. 120/277 VAC VOLTAGE RATING. SURFACE MOUNTING. LED LAMP TYPE. 3.72 W LAMP WATTAGE. NICKEL-CADMIUM BATTERY TYPE. SINGLE FACE(S). STENCIL, RIGHT ARROW,... [See More]
- Features: Illuminated or Glow in the Dark
- Height: 1.08
- Safety / Warning Type: Emergency Exit
from Hubbell Lighting, Inc.
18-1/2 INCH W X 5-5/32 INCH D X 11-3/4 INCH H SIZE. WHITE FINISH. PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL APPLICATION. CEILING/END/WALL MOUNTING. 5 W LAMP WATTAGE. LEAD CALCIUM BATTERY TYPE. CORROSION RESISTANT, FLAME RATED, IMPACT/SCRATCH RESISTANT, UV STABLE. [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 18.5
from Hubbell Incorporated
AC/BATTERY POWERED TYPE. 13 INCH L X 3.5 INCH W X 9.6 INCH H SIZE. BRUSHED ALUMINUM FINISH. UL 924 APPROVAL. ARCHITECTURAL, COMMERCIAL APPLICATION. 120/277 VAC VOLTAGE RATING. SURFACE MOUNTING. LED LAMP TYPE. 3.72 W LAMP WATTAGE. NICKEL-CADMIUM BATTERY TYPE. DOUBLE FACE(S). STENCIL, RIGHT ARROW,... [See More]
- Features: Illuminated or Glow in the Dark
- Height: 1.08
- Safety / Warning Type: Emergency Exit
from Hubbell Lighting, Inc.
18-1/2 INCH W X 5-5/32 INCH D X 11-3/4 INCH H SIZE. WHITE FINISH. PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL APPLICATION. CEILING/END/WALL MOUNTING. 5 W LAMP WATTAGE. LEAD CALCIUM BATTERY TYPE. CORROSION RESISTANT, FLAME RATED, IMPACT/SCRATCH RESISTANT, UV STABLE. [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 18.5
from Hubbell Incorporated
AC/BATTERY POWERED TYPE. 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE. THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. DAMP LOCATION, COMMERCIAL APPLICATION. 120/277 VAC VOLTAGE RATING. LED LAMP TYPE. 1.78 W AT 120 VAC/1.88 W AT 277 VAC LAMP WATTAGE. NICKEL-CADMIUM BATTERY TYPE. UNIVERSAL FACE(S). [See More]
- Features: Illuminated or Glow in the Dark
- Height: 1.05
- Safety / Warning Type: Emergency Exit
from Hubbell Lighting, Inc.
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE. WHITE FINISH. PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL APPLICATION. CEILING/END/WALL MOUNTING. 5 W LAMP WATTAGE. LEAD CALCIUM BATTERY TYPE. CORROSION RESISTANT, DISCOLORATION/IMPACT/SCRATCH RESISTANT, UV STABLE. [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 13
from Hubbell Incorporated
BATTERY POWERED TYPE. 12.6 INCH L X 4.3 INCH W X 8.2 INCH H SIZE. HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL. UL, NFPA 101/70, OSHA APPROVAL. COMMERCIAL, STAIR WELLS, HALLWAYS, OFFICES APPLICATION. 120/220 TO 240 VAC AT 50/60 HZ VOLTAGE RATING. LED LAMP TYPE. 3.8 W LAMP WATTAGE. 4.8 V NICKEL... [See More]
- Features: Illuminated or Glow in the Dark
- Height: 1.05
- Safety / Warning Type: Emergency Exit
from Hubbell Lighting, Inc.
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE. BLACK FINISH. PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL APPLICATION. CEILING/END/WALL MOUNTING. 5 W LAMP WATTAGE. LEAD CALCIUM BATTERY TYPE. CORROSION RESISTANT, DISCOLORATION/IMPACT/SCRATCH RESISTANT, UV STABLE. [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 13
from Hubbell Lighting, Inc.
13 INCH W X 1-7/8 INCH D X 14-1/4 INCH H SIZE. WHITE FINISH. PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL APPLICATION. CEILING/END/WALL MOUNTING. 5 W LAMP WATTAGE. LEAD CALCIUM BATTERY TYPE. CORROSION RESISTANT, DISCOLORATION/IMPACT/SCRATCH RESISTANT, UV STABLE. [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 13
from Hubbell Lighting, Inc.
AC POWERED TYPE. 13 INCH W X 1 3/4 INCH D X 9 3/4 INCH H SIZE. WHITE FINISH. THERMOPLASTIC ENCLOSURE MATERIAL. UL 924, NFPA 101 APPROVAL. 120/277 VAC AT 60 HZ VOLTAGE RATING. CEILING/END/WALL MOUNTING. LED LAMP TYPE. 2.3 W LAMP WATTAGE. NICKEL CADMIUM BATTERY TYPE. FLAME RATED, UV STABLE. UNIVERSAL... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 13
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 11 3/4 INCH W X 1 5/8 INCH D X 9 1/8 INCH H SIZE. DIE CAST ALUMINUM ENCLOSURE MATERIAL. UL 924, NFPA 101 APPROVAL. 120/277 VAC AT 60 HZ VOLTAGE RATING. CEILING/END/WALL MOUNTING. LED LAMP TYPE. 3.5 W LAMP WATTAGE. NICKEL CADMIUM BATTERY TYPE. SINGLE FACE(S). STENCIL, LEFT... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Width: 11.75
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 12-5/8 INCH L X 10 INCH H SIZE. BLACK FINISH. DIE-CAST ALUMINUM ENCLOSURE MATERIAL. UL 924 APPROVAL. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL, CEILING/END/WALL MOUNTING. LED LAMP TYPE. 3.8 W LAMP WATTAGE. NICKEL-CADMIUM BATTERY TYPE. SINGLE FACE(S). LEFT ARROW, RIGHT... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Height: 1.05
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 13-5/8 INCH L X 4-1/4 INCH W X 11 INCH H SIZE. SATIN FINISH. EXTRUDED ALUMINUM ENCLOSURE MATERIAL. UL 924 APPROVAL. 120/277 VAC AT 60 HZ VOLTAGE RATING. SURFACE MOUNTING. LED LAMP TYPE. 4 W LAMP WATTAGE. NICKEL-CADMIUM BATTERY TYPE. DOUBLE FACE(S). CHEVRON, RIGHT ARROW FACE... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Width: 4.25
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 11.5 INCH L X 5.25 INCH W X 9.63 INCH H SIZE. WHITE FINISH. HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL, DAMP LOCATION APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. WALL MOUNTING. LED LAMP TYPE. 2.01 W AT 120 VAC, 1.94 W AT 277 VAC LAMP... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 5.25
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 11.5 INCH L X 5.25 INCH W X 9.63 INCH H SIZE. WHITE FINISH. HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL, DAMP LOCATION APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. WALL MOUNTING. LED LAMP TYPE. 2.01 W AT 120 VAC, 1.94 W AT 277 VAC LAMP... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 5.25
from Hubbell Lighting, Inc.
AC POWERED TYPE. 16-5/8 INCH L X 5-1/4 INCH W X 11-3/4 INCH H SIZE. WHITE FINISH. HIGH IMPACT POLYCARBONATE ENCLOSURE MATERIAL. UL 50, UL 924 APPROVAL. INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION. 120/277 VAC VOLTAGE RATING. WALL MOUNTING. LED LAMP TYPE. 2.64 W AT 120 VAC, 2.7 W AT 277 VAC... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 5.25
from Hubbell Lighting, Inc.
AC POWERED TYPE. 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE. BLACK FINISH. PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL, DAMP LOCATION APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL, CEILING/END/WALL MOUNTING. LED LAMP TYPE. 2.1 W LAMP WATTAGE. [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 1.88
from Hubbell Lighting, Inc.
AC POWERED TYPE. 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE. BLACK FINISH. PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL, DAMP LOCATION APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL, CEILING/END/WALL MOUNTING. LED LAMP TYPE. 2.6 W LAMP WATTAGE. [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Plastic / Film
- Safety / Warning Type: Emergency Exit
- Width: 1.88
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 12-5/8 INCH L X 10 INCH H SIZE. BLACK FINISH. CAST ALUMINUM ENCLOSURE MATERIAL. UL 924 APPROVAL. ARCHITECTURAL, DAMP LOCATION APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL, CEILING/END/WALL MOUNTING. LED LAMP TYPE. 3.8 W LAMP WATTAGE. NICKEL-CADMIUM BATTERY... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Height: 1.05
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 12-5/8 INCH L X 10 INCH H SIZE. BLACK FINISH. CAST ALUMINUM ENCLOSURE MATERIAL. UL 924 APPROVAL. ARCHITECTURAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL MOUNTING. LED LAMP TYPE. 3.5 W LAMP WATTAGE. NICKEL CADMIUM BATTERY TYPE. DOUBLE FACE(S). STENCIL, RIGHT... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Height: 1.05
from Hubbell Lighting, Inc.
AC POWERED TYPE. 12-5/8 INCH L X 10 INCH H SIZE. BLACK FINISH. DIE-CAST ALUMINUM ENCLOSURE MATERIAL. UL 924 APPROVAL. COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL, CEILING/END/WALL MOUNTING. LED LAMP TYPE. 2.6 W LAMP WATTAGE. NICKEL-CADMIUM... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Height: 1.05
from Hubbell Lighting, Inc.
AC POWERED TYPE. 12-5/8 INCH L X 10 INCH H SIZE. BLACK FINISH. CAST ALUMINUM ENCLOSURE MATERIAL. ARCHITECTURAL APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL MOUNTING. LED LAMP TYPE. 2.1 W LAMP WATTAGE. SINGLE FACE(S). STENCIL, RIGHT ARROW FACE TYPE. GREEN LETTER COLOR. BRUSHED ALUMINUM... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Height: 1.05
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 15-7/16 INCH L X 10-3/16 INCH H SIZE. BLACK FINISH. DIE-CAST ALUMINUM ENCLOSURE MATERIAL. UL 924 APPROVAL. INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL, CEILING/END/WALL MOUNTING. LED LAMP TYPE. 8.3 W AT 120 VAC, 8.1 W... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Height: 1.29
from Hubbell Lighting, Inc.
AC/BATTERY POWERED TYPE. 15-7/16 INCH L X 10-3/16 INCH H SIZE. WHITE FINISH. DIE-CAST ALUMINUM ENCLOSURE MATERIAL. UL 924 APPROVAL. INDOOR/OUTDOOR, INDUSTRIAL, WET LOCATION APPLICATION. 120/277 VAC AT 60 HZ VOLTAGE RATING. UNIVERSAL, CEILING/END/WALL MOUNTING. LED LAMP TYPE. 8.7 W AT 120 VAC, 8.4 W... [See More]
- Features: Illuminated or Glow in the Dark
- Materials of Construction: Metal
- Safety / Warning Type: Emergency Exit
- Height: 1.29