Silicon Carbide Ceramic Tiles
from Saint-Gobain Performance Ceramics & Refractories
Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal for applications such as nozzles, pump and... [See More]
- Specialty Ceramic Type: Silicon Carbide
- Applications: Armor / Ballistic Protection
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Specialty Ceramic Type: Alumina-Zirconia; Alumina; Silicon Carbide
- Width: 4
- Length: 9
- Thickness: 2
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Since the 21st century, bulletproof ceramics have developed rapidly with more types, including Alumina, Silicon Carbide, Boron carbide, Silicon Nitride, Titanium Boride, etc. Among them, Alumina Ceramics (Al2O3), Silicon Carbide ceramics (SiC) and Boron Carbide Ceramics (B4C) are the most widely... [See More]
- Specialty Ceramic Type: Silicon Carbide