Instrument Liquid Level Floats

4 Results
Type 72.A1 - Float level switch -- 72A110000501
from Finder S.p.A. con unico socio

Type 72.A1.0000.xxxx float level switch with double sealed chamber suitable for controlling the level of fluids in grey and waste water systems. Supplied with a counterweight (230 g) and cable gland. Also available: Type 72.A1.0000.xx02 – float level switch with double sealed chamber for... [See More]

  • Type: Instrument
Type 72.B1 - Float switch -- 72B110000501
from Finder S.p.A. con unico socio

Type 72.B1 level switches are equipped with a triple sealed float chamber and designed for black water systems with suspended residues and industrial waste waters. Supplied with a fixing kit. Features include: 1 changeover contact. 10 A (resistive load). 8 A (inductive load). Triple sealed chamber... [See More]

  • Type: Instrument
Type 72.C1 - New space-saving Float switch for liquid level regulation -- 72C100000201
from Finder S.p.A. con unico socio

New space-saving Float switch for liquid level regulation Ttype 72.C1.0.000.0201 with 4-wire cable for filling or emptying applications – including domestic applications. With ON / OFF manual switch, Protective bellows, float unit (maximum/minimum level). Supplied with wall or pipe fixing... [See More]

  • Type: Instrument