Synthetic / Polyester Swabs and Cleaning Sticks

Last Updated: February 12, 2025

Description

Synthetic or polyester swabs and cleaning sticks are tools designed for cleaning and applying various substances. They are typically composed of a handle with a tip made from synthetic materials such as polyester. These swabs are engineered to be lint-free and non-abrasive, making them suitable for delicate cleaning tasks.

Working Principle

The working principle of synthetic or polyester swabs and cleaning sticks lies in their material composition and design. The polyester tips are engineered to be non-abrasive and lint-free, which allows them to clean surfaces without leaving behind fibers or causing scratches. This makes them particularly useful for cleaning sensitive surfaces like optics or electronics. The synthetic material is also compatible with a variety of solvents, enhancing their cleaning efficacy by allowing them to dissolve and remove contaminants effectively.

Applications

Synthetic or polyester swabs and cleaning sticks are used in a variety of applications. For instance, they are employed in the cleaning of electronic devices, where their lint-free nature is crucial to avoid interference with electronic components. They are also used in the optics industry for cleaning lenses and other optical surfaces without scratching them. Additionally, these swabs can be used for applying lubricants, sealants, and coatings in industrial settings.

Advantages over other Swabs and Cleaning Sticks

One of the primary advantages of synthetic or polyester swabs over other types is their lint-free and non-abrasive nature, which is essential for cleaning sensitive surfaces without leaving residues. They are also versatile in terms of solvent compatibility, allowing them to be used with water, solvents, and other cleaning agents. This versatility makes them suitable for a wide range of cleaning tasks across different industries.

Limitations

Despite their advantages, synthetic or polyester swabs have limitations. They may not be suitable for applications requiring high absorbency, as their synthetic nature might not absorb liquids as effectively as cotton swabs. Additionally, they might not be ideal for cleaning tasks that require a rougher texture to remove stubborn contaminants.

Considerations

When considering synthetic or polyester swabs and cleaning sticks, factors such as initial costs, operating expenses, and durability should be taken into account. While they may have a higher initial cost compared to traditional cotton swabs, their durability and effectiveness in specific applications can justify the expense. Operating expenses may include the cost of compatible solvents or cleaning agents. In terms of durability, these swabs are generally robust and can withstand various cleaning agents without degrading. However, replacement and maintenance costs should be considered, especially in high-volume usage scenarios where frequent replacement might be necessary.

21 Results
Dual-Ended Rayon Tip Swab with Snap-In-Two White Handle; 2,000/Case -- 18804
from Qosina Corp.

Qosina is a leading supplier of Double Ended Rayon Tip Swab with White Handle, Snap-In-Two Feature with 8 inch (203 mm). Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; Rayon, PS
  • Overall Length: 8
Dual-Ended Round/Oval Tip Eye Shadow Applicator; 100/Bag -- 66150
from Qosina Corp.

Qosina is a leading supplier of Eyeshadow Applicator, Round/Oval Tips with White Handle with 2.75 inch. Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PP
  • Overall Length: 2.75
Fiber Optic Swab with Natural Handle; 100/Bag -- 17028
from Qosina Corp.

Qosina is a leading supplier of Fiber Optic Swab with 4 inch, 1.70 mm Head. Get fast shipping and volume discounts on Cotton parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, Nylon
Foam Swab; 50/Bag -- 19827
from Qosina Corp.

Qosina is a leading supplier of Swab with 2.375 inch (60 mm), 0.25 Head (6.3 mm). Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PP
Foam Tip Swab with Light Blue Handle; 100/Bag -- 19845
from Qosina Corp.

Qosina is a leading supplier of Precision Swab, Light Blue with 4.92 inch (125 mm). Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PP
  • Overall Length: 4.92
Medical-Grade Hydrophilic Absorbent Foam Sponge, Oval -- 73028
from Qosina Corp.

Qosina is a leading supplier of Medical Grade Polyurethane Hydrophilic (absorbing) Foam, Oval Shape with 2.625 inch x 2 inch, 1/4 inch Thick. Get fast shipping and volume discounts on Sponges parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU
Medical-Grade Hydrophilic Absorbent Foam Sponge, Oval -- 73030
from Qosina Corp.

Qosina is a leading supplier of Medical Grade Polyurethane Hydrophilic (absorbing) Foam, Oval Shape with 6 inch x 4 1/2 inch, 1/4 inch Thick. Get fast shipping and volume discounts on Sponges parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU
Medical-Grade Hydrophilic Absorbent Foam Sponge, Square -- 73031
from Qosina Corp.

Qosina is a leading supplier of Medical Grade Polyurethane Hydrophilic (absorbing) Foam, Square Shape with 3 inch x 3 inch, 1/4 inch Thick. Get fast shipping and volume discounts on Sponges parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU
Precision Flexible Tip Swab with Black Handle; 500/Bag -- 18013
from Qosina Corp.

Qosina is a leading supplier of Precision Swab with Flexible Tip, Black Handle with 6 inch (152 mm), 0.2 inch Head (5.1 mm). Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PP
Precision Foam Tip Swab with Light Blue Handle; 100/Bag -- 19846
from Qosina Corp.

Qosina is a leading supplier of Precision Swab, Light Blue with 6.4 inch (162 mm). Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PP
  • Overall Length: 6.4
Precision Swab with Grey Handle; 125/Pack -- 18044
from Qosina Corp.

Qosina is a leading supplier of Precision Swab with Grey Handle with 2.75 inch (69.9 mm), 0.14 inch (3.6 mm) Head. Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PP
Precision Swab, Anti-Static Handle, Black; 500/Bag -- 19844
from Qosina Corp.

Qosina is a leading supplier of Precision Swab, Anti-Static Handle, Black with 2.75 inch (70 mm). Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PP, PU
  • Overall Length: 2.75
Regular Tip Applicator, Bendable, Grey Handle; 100/Tray -- 19826
from Qosina Corp.

Qosina is a leading supplier of Regular Tip Applicator, Bendable, Grey Handle with 3.25 inch (83 mm), 0.09 inch Head (2.5 mm). Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; Nylon, PP
Rounded Bottom Sponge Stick, Blue -- 13139
from Qosina Corp.

Qosina is a leading supplier of Rounded Bottom Sponge Stick, Blue with 6 inch. Get fast shipping and volume discounts on Sponge on a Stick parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; Polyester, PP
  • Overall Length: 6 to 8
Sponge on a Stick, Blue -- 17019
from Qosina Corp.

Qosina is a leading supplier of Sponge on a Stick, Blue with 6 inch. Get fast shipping and volume discounts on Sponge on a Stick parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PP
  • Overall Length: 6
Sponge on a Stick, Blue -- 17067
from Qosina Corp.

Qosina is a leading supplier of Sponge on a Stick with 5.5 inch (140 mm). Get fast shipping and volume discounts on Sponge on a Stick parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PS
  • Overall Length: 0.0 to 5.9
Sponge on a Stick, Orange -- 17066
from Qosina Corp.

Qosina is a leading supplier of Sponge on a Stick with 7.5 inch (191 mm). Get fast shipping and volume discounts on Sponge on a Stick parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; PU, PS
  • Overall Length: 7.5
Sponge on a Stick, Yellow -- 17020
from Qosina Corp.

Qosina is a leading supplier of Sponge on a Stick, Yellow with 6 inch. Get fast shipping and volume discounts on Sponge on a Stick parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; Polyether, PP
  • Overall Length: 6 to 8
Sterile Round Tip Swab, White Handle, US Market Only -- 10190
from Qosina Corp.

Sterile Round Tip Swab, White Handle, US Market Only [See More]

  • Tip / Head Material: Synthetic / Polyester; Polyester, PP
Swab with Lollipop Tip -- 19817
from Qosina Corp.

Qosina is a leading supplier of Swab with Lollipop Tip with 5 inch (127 mm), 0.83 inch Head (21 mm). Get fast shipping and volume discounts on Specialty parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; Polyester & Polyurethane/PP
Wing Sponge, Yellow -- 17017
from Qosina Corp.

Qosina is a leading supplier of Wing Sponge with 3 1/2 inch x 3 1/2 inch x 1 inch. Get fast shipping and volume discounts on Sponges parts. [See More]

  • Tip / Head Material: Synthetic / Polyester; Polyether/PU
  • Overall Length: 1 to 3.5