Circuit Board AC-DC Converters
from SL Power Electronics Corp.
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration. [See More]
- Form Factor: Circuit Board Assembly
- AC Input Voltage: 115.0 to 230.0
- Applications: Instrumentation
- Input Frequency: 50 to 60
from Pairui Group Inc.
Low cost, and various functions include inrush current protection, over voltage protection, over current protection, certified to UL and CE, designed for price sensitive general purpose applications, 3 year warranty. [See More]
- Form Factor: Circuit Board Assembly
- Input Frequency: 47 to 63
- AC Input Voltage: 100.0 to 240.0
- DC Output Voltage: 3.3 to 48.0
from Beta Dyne Inc.
Modular Power Supply Products from Beta Dyne are encapsulated switching supplies that provide superior power density and performance for both commercial and industrial applications. Offered in standard PCB and pin-mount packaging, the modules are available with single, dual and triple outputs in a... [See More]
- Form Factor: Circuit Board Assembly
- DC Output Voltage: 3.3 to 48.0
- AC Input Voltage: 90.0 to 305.0
- DC Output Power: 2 to 150
from Daburn Electronics & Cable
Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters which are designed for all single and dual linear power supplies in cases A, B, C and D. Medical linear power... [See More]
- Form Factor: Circuit Board Assembly
- AC Input Voltage: 105.0 to 125.0
- Applications: Instrumentation
- Input Frequency: 50 to 400
from SL Power Electronics Corp.
Features. ITE Power Supply 3 Year Warranty. 3 ” x 5 ” x 1.3 ” Package. Up to 200 W of AC-DC Power. 180Watts Convection Cooled. 200Watts with 100LFM Air Flow. Universal Input 90-264 Vac. Meets Class B EMI, Conducted. Fits 1U Applications. Approved to EN/CSA/UL/IEC60950-1, 2nd... [See More]
- Form Factor: Circuit Board Assembly
- AC Input Voltage: 100.0 to 240.0
- Applications: Information Technology Equipment
- Input Frequency: 47 to 63
from Pairui Group Inc.
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial... [See More]
- Form Factor: Circuit Board Assembly
- Input Frequency: 47 to 63
- AC Input Voltage: 100.0 to 240.0
- DC Output Voltage: 3.3 to 48.0
from Daburn Electronics & Cable
Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe terminal option available. INPUT. Voltage Range: 90 - 130 VAC, 47 - 440 Hz. Universal Input Available. Inrush Current:... [See More]
- Form Factor: Circuit Board Assembly
- AC Input Voltage: 115.0
- Applications: Instrumentation
- Input Frequency: 47 to 440
from SL Power Electronics Corp.
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry ’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom... [See More]
- Form Factor: Circuit Board Assembly
- AC Input Voltage: 115.0 to 230.0
- Applications: Instrumentation
- Input Frequency: 50 to 60
from Pairui Group Inc.
Compact size(150W only 82mm height), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 4 year warranty. [See More]
- Form Factor: Circuit Board Assembly
- Input Frequency: 47 to 63
- AC Input Voltage: 100.0 to 240.0
- DC Output Voltage: 3.3 to 24.0