Galvanized Finish Lazy Susan Bearings
2 Results
Lazy Susan Bearings -- 12C
from Triangle Manufacturing Company
from Triangle Manufacturing Company
We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3 ”-12 ”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our... [See More]
- Features: Detent (optional feature); Galvanized Finish
- Size: 12
- Shape / Type: Circular
- Load Capacity: 1000
Lazy Susan Bearings -- 3C
from Triangle Manufacturing Company
from Triangle Manufacturing Company
We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3 ”-12 ”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our... [See More]
- Features: Detent (optional feature); Galvanized Finish
- Size: 3
- Shape / Type: Square
- Load Capacity: 200