Coal Fuel Testers
1 Result
Pensky-Martens Flash Point Tester -- PMA-5
from Anton Paar
from Anton Paar
The automatic Pensky-Martens closed-cup tester measures the flash point at the lowest temperature at which the application of an ignition source causes the vapors of a sample to ignite. PMA 5 is suitable for flammability applications on both biodiesel and biodiesel-blended fuels along with... [See More]
- Compatible Fuels: Aviation / Jet Fuel; Butane; Coal; Diesel; Fuel Oil; Gasoline; Natural Gas / Methane; Propane
- Properties Analyzed: Flash Point
- Test Media: Fuel / Fuel Materials
- Display & Tester Features: Benchtop or Laboratory; Supports Biofuel; Supports Fuel Blend; PC Interface / Networkable