Polyethylene (PE) Test Tubes
from SKS Science Products
These low-cost LDPE plastic wash bottles feature a narrow mouth and fine bore dispenser tubing through the closure which can be cut back to increase flow. These wash bottles dispense a controlled stream, quick spurt or drop by drop. Maximum temperature of LDPE is 80C [See More]
- Plastic Material: Polyethylene (PE)
from Qosina Corp.
Sterile Transport Tube w/Red Screw Cap, Assembled; 12 mL - 99919 [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
- Volume: 12
from SKS Science Products
These low-cost LDPE plastic wash bottles feature a narrow mouth and large bore dispenser tubing through the closure which can be cut back to increase flow. These wash bottles dispense a controlled stream, quick spurt or drop by drop. Maximum temperature of LDPE is 80C [See More]
- Plastic Material: Polyethylene (PE)
from Qosina Corp.
Sterile Transport Tube w/Red Screw Cap, Unassembled; 12 mL - 99977 [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
- Volume: 12
from Qosina Corp.
Sterile Transport Tube w/White Screw Cap, Assembled; 12 mL – 99934 [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
- Volume: 12