Polyethylene (PE) Laboratory Flasks
from U.S. Plastic Corporation
These precision designed Erlenmeyer flasks are for general laboratory use. They are made of polypropylene resin to take repeated autoclaving under standard conditions. They are autoclavable and the liquid level is easily visible. [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
- Volume: 125
- Type: Erlenmeyer Flask
from U.S. Plastic Corporation
Polycarbonate. Use for preparation and storage of culture media and many culturing techniques. Far safer than glass flasks for use in shakers. Repeated autoclaving may result in some loss in mechanical strength. Autoclavable. [See More]
- Plastic Material: Polyethylene (PE)
- Volume: 125
- Type: Erlenmeyer Flask
from U.S. Plastic Corporation
These flasks have the toughness and transparency of polycarbonate with the utility of polypropylene screw closures. Use for preparation and storage of culture media and many culturing techniques. Safer than glass flasks for use in shakers. The closures are linerless and non-contaminating. The flasks... [See More]
- Plastic Material: Polyethylene (PE)
- Volume: 125
- Type: Erlenmeyer Flask
from U.S. Plastic Corporation
The accuracy of standard glass flasks combined with the break resistance of plastic. Gravimetrically calibrated individually TC/TD at 20C. Printing is durable; wont wear off. Guaranteed to meet the class B accuracy requirements of ASTM E288 and ISO Standard 384. No meniscus to confuse readings. Oval... [See More]
- Plastic Material: Polyethylene (PE)
- Volume: 50
- Type: Volumetric Flask
from U.S. Plastic Corporation
Ideal for any lab these transparent erlenmeyer flasks are chemical resistant and made of polymethylpentene with polypropylene closures. They are an excellent combination of clarity, chemical resistance, impact strength and autoclavability. They are very transparent to microwave radiation. Can be... [See More]
- Plastic Material: Polyethylene (PE)
- Volume: 125
- Type: Erlenmeyer Flask