North America Honing Services
3 Results
Honing Services
from Lee's Grinding, Inc.
from Lee's Grinding, Inc.
Honing. CAPABILITIES. When removing a small amount of stock where finish and geometry are critical but concentricity isn't an issue, our internal and external honing capabilities ensures you precision parts. CAPACITY. • Range: 1.0mm (.040in.) diameter to 63.5mm (2.50in.) diameter. •... [See More]
- Company Information: Lee's Grinding, Inc. speciializes in close-tolerance work on grinding intensive, small parts.
- Capabilities: Inner Diameter; Outer Diameter
- Certifications: ISO 9001:200; AS 9100-B; Bureau Veritas Certification
- Inner Diameter (I.D.): 0.0400 to 2.5
Honing Services
from Grindal Company
from Grindal Company
I.D. Honing. From .100 to 14 inch diameter by 78 inches long. Vertical Cylinder King, Horizontal, Automatic tube and simgle pass. When removal of small amounts of material 0.002 to 0.003 per side is required, finish and geometry are critical. Honing will ensure the size and finish required. All... [See More]
- Company Information: Since 1965 Grindal has been providing precision grinding services. Our skilled craftsmen maintain the highest standards of quality for our customers.
- Capabilities: Inner Diameter
- Certifications: ISO 9001:2008
- Inner Diameter (I.D.): 0.1000 to 14
Duval Precision Grinding, Inc. -- Grinding Services
from Duval Precision Grinding, Inc.
from Duval Precision Grinding, Inc.
We provide honing services to meet your surface finish requirements. [See More]
- Company Information: For more than 60 years, Duval Precision Grinding has been earning its reputation for the highest quality precision grinding work, competitive prices and prompt, on-time delivery. We combine the knowledge and experience of our skilled craftsmen with the latest state-of-the-art equipment and technology to ensure that no one delivers a better product to your exacting specifications
- Inner Diameter (I.D.): 0.1250 to 3.75
- Capabilities: Inner Diameter
- Length: 0.5000 to 14