Polytetrafluoroethylene (PTFE- Teflon®, etc.) V-ring Seals

3 Results
PTFE V Ring
from Golden Collar Technology Co., Ltd .

Enhance your sealing solutions with the unparalleled durability and performance of our PTFE V-Rings. Designed to meet the rigorous demands of industrial applications, these V-Rings offer a potent combination of strength, flexibility, and resistance to extreme environments. Crafted from premium... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
V-rings seals
from Shenzhen Dechengwang Technology Co., Ltd

PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. The seal sets are made up of a pressure ring, a backup ring,... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
Rod Seals - Zurcon® - U-Cup RU9
from Trelleborg Sealing Solutions Germany GmbH

The Zurcon ® U-Cup has a very high sealing performance due to its ability to withstand lower friction and lower heat generation than standard U-Cups. The special shape of the trimmed lips allows for outstanding wear and extrusion resistance. Compatible with virtually all media, it also has a... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Shaft O.D. or Seal I.D.: 0.3937 to 9.84
  • Design Units: Metric
  • Radial X-section: 0.0701 to 0.4724