Rack Mount Solar Inverters

2 Results
Inverters -- ProUPS
from LTI Power Systems, Inc.

The LTI 120VDC ProUPS inverter line is designed for industrial applications as well as office use. The LTI inverter converts the DC input source into clean, reliable, uninterruptible AC power. The wide DC input acceptance range of 105vdc to 150vdc allows operation from different types of DC power... [See More]

  • Output Frequency: 6.00E-5
  • DC Input Current: 91 to 549
  • DC Input Voltage: 110.0
Inverters -- Series 1000
from LTI Power Systems, Inc.

The reliable and versatile Inverters from LTI provide clean, uninterruptible AC Power to loads such as; central phone systems, PCs, test equipment, alarm monitors, and other critical AC powered devices. The space saving rack mount inverter design is well suited for sensitive telecommunication and... [See More]

  • Output Frequency: 5.00E-5 to 6.00E-5
  • DC Input Current: 46 to 230
  • DC Input Voltage: 24.0 to 48.0
  • Input Frequency: 50 to 60