Portable RFID Readers

3 Results
433 MHz Active RFID Tag Reader -- ATR-RW
from RFID, Inc.

Active Tag Reader is a revolutionary new product utilizing 433.92 MHz frequency addressing AVI (Automated Vehicle Identifcation), Personnel/Asset Tracking, or any long range industrial identifcation application. The Active Tags sold in conjunction with this line have replaceable 3 year batteries... [See More]

  • Features: Portable; Anticollision; Noncontact
  • Interface: USB; Wiegand
  • Technology: Active
  • Frequency: 4.34E8
Alien Handheld RFID Readers -- ALH-90xx
from MPI Label Systems

The Alien Technology ® ALH-90xx family of handheld readers enables users to deploy manageable, robust, best-in class EPC Gen 2 RFID solutions for supply chain, manufacturing and asset management applications. Baseline models: ALH-9010, ALH-9000. Step-Up Features: AHL-9011, ALH-6001. (see... [See More]

  • Features: Portable
  • Memory: 2.05E9
  • Interface: USB; Wireless
  • Operating Temperature: -10 to 50
High Power IP67 UHF RFID Reader 915 MHz (USA) -- 800-0208-02
from RFID, Inc.

IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 – ETSI EN 301489 ‐ 3, 2002 – EN/IEC 61000 ‐ 4 ‐ 2 ESD – EN/IEC 61000 ‐ 4 ‐ 3 RF... [See More]

  • Features: Portable
  • Frequency: 866 to 928
  • Technology: Active
  • Detection Range: 900.00