Shot Peening Burnishing and Peening Machines
from Progressive Surface
Two Gantry Robots and an auxiliary internal rotary lance are used to manipulate shot peening nozzles around critical airframe and landing gear parts. Two different sizes of shot peening media are automatically selected from the CNC part program. This system is also equipped with a material handling... [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
This system was specifically designed for the needs of aircraft engine overhaul operations. The precision 4-axis Gantry robot can manipulate standard or deflector type nozzles over large work pieces. A rotary lance drive can be quickly connected ( < 5 minutes) to the Gantry robot to peen small... [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
This system was designed to shot peen structural airframe parts up to 36" wide and 16' long. Four large direct pressure nozzles provide even intensity coverage over the width, length and height of the part envelope to within 1A intensity at all points. Each nozzle is capable of flowing up to 100... [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
This class of automated shot peening machine was developed to address the demanding needs of aerostructure component manufacturers. A specially designed conveyor system allows the flexibility to pass a wide variety of part shapes and sizes through the peening zone with little to no part fixturing... [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
Rotary indexing shot peening machine with closed-loop process control and our PRIMS PC-based operator interface for shot peening automotive ring & pinion gears. Uses 4 direct pressure peening nozzles with MagnaValves for precise targeting and shot peening media flow control. [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
This suction delivery system is used for shot peening airfoils and roots as well as other shot blasting processes. Simple controls and extremely quiet operation make this an easy shot peening system to operate and maintain. [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
This is a robotic shot peening machine for large diesel engine crankshafts. The shot peening cabinet is 17 feet long and has an angled sliding door which permits crankshaft loading from overhead. Parts are supported in the machine between a headstock and tailstock. The headstock has a drive pin that... [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
Large rotary indexing shot peening system with closed-loop process control and our PRIMS PC-based touch screen operator interface. Peening system can be manually loaded or easily adapts to robotic load/unload with precise indexing. Designed for automatic operation, high production, high intensity... [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
This shot peening machine can peen a wide variety of parts and geometries. It utilizes 8 gravity suction nozzles and a 2-axis robotic gun mover which can be programmed for a range of motions. [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
This shot peening system is totally automated, designed for masking and shot peening the cylinder areas on diesel engine heads. This system uses an overhead gantry to pick, mask, check and load diesel heads into the peening cabinet. Special pins mask off the valve and injector bores to prevent... [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
Precision-built systems are designed for controlled shot peening of medical implant devices. Flexible designs allow for processing a wide range of medical parts. The direct pressure shot peening system is ultra reliable and consistent. Automatic work doors, light curtains, and user-friendly PLC... [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
A 5-axis CNC robot is coupled with a large horizontal and vertical spindle drive for shot peening very large (up to 96 inch diameter and 30,000 lbs) industrial gas turbine engine rotor components. [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
Rotary index shot peening machines are available with both suction and pressure shot delivery. These peening machines are used in high volume applications such as aircraft engine blade roots and automotive gear peening applications, since parts are peened while others are unloaded and loaded. [See More]
- Burnishing / Peening Type: Shot Peening
from Progressive Surface
This versatile CNC shot peening system can be used for a wide variety of pneumatic peening applications and is compliant with AMS-13165, AMS-2432 & OEM specifications. The system has a capacity to peen parts up to 48" (1.2m) in diameter by 48" (1.2m) tall while occupying less than 100 ft (9 m)... [See More]
- Burnishing / Peening Type: Shot Peening