MIL-SPEC Board Mount EMI Filters and RFI Filters

3 Results
EMI Filters: 10A-50V -- FGDS10A-50V Series
from GAIA Converter

The GAIA Converter filter module FGDS-10A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace and Defence applications. The FGDS-10A-50V is a very compact and low loss solution for applications requiring up to 10A input current. The... [See More]

  • Product Standards: Military Specifications
  • Rated Current: 10
  • Rated Voltage: 9 to 50
  • Operating Temperature: -40 to 105
EMI Filters: 20A-50V -- FGDS20A-50V Series
from GAIA Converter

The GAIA Converter filter module FGDS-20A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace and Defence applications. The FGDS-20A-50V is a very compact and low loss solution for applications requiring up to 20A input current. The... [See More]

  • Product Standards: Military Specifications
  • Rated Current: 20
  • Rated Voltage: 9 to 50
  • Operating Temperature: -40 to 105
EMI Filters: 2A-50V -- FGDS2A-50V Series
from GAIA Converter

The GAIA Converter filter module FGDS-2A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace/Defence applications. The FGDS-2A-50V complies with major standards including : the US MIL-STD-461 rev C, D, E and rev F. the international... [See More]

  • Product Standards: Military Specifications
  • Rated Current: 2
  • Rated Voltage: 9 to 50
  • Operating Temperature: -40 to 105