Key Deadbolts
from DORMA Group
The D800 Heavy Duty Dead Bolt and the DB600 Grade 2 Dead Bolt for increased security, reliability and durability. These rugged dead bolts provide an added level of protection. The D800 and DB 600 dead bolts feature advanced design concepts for ultra-reliability, are manufactured with the finest... [See More]
- Actuation: Key
from Hardware House, LLC
51-6799 3" US2C BARREL BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 3" [See More]
- Actuation: Key
from Hager Companies
Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available [See More]
- Actuation: Key
from Hardware House, LLC
51-6880 4" US2C BARREL BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 4" [See More]
- Actuation: Key
from Hager Companies
Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available [See More]
- Actuation: Key
from Hardware House, LLC
51-6971 5" US2C BARREL BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 5" [See More]
- Actuation: Key
from Hager Companies
Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products ' in the header above. Item may be subject to minimum order quantities and extended lead times. Specifications Templates Installation Instructions Product Related Files [See More]
- Actuation: Key
from Hardware House, LLC
51-7607 2" ZN WINDOW BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 2" [See More]
- Actuation: Key
from Hager Companies
Certifications: - EN12209 : 2003 - EN1634-1 : 2000 (4-Hour Fire Rated) - CE Classification 3X510F3BC00 Backset: - 55 mm Forend Length: - 235 mm Forend Width: - 24 mm Deadbolt Throw: - 22 mm [See More]
- Actuation: Key
from Hardware House, LLC
51-8696 2-1/2 US2C BARREL BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 2-1/2" [See More]
- Actuation: Key
from Hager Companies
Applications: - Auxiliary and primary locking - Non-handed - Conventional cylinder or Small Format Interchangeable Core housing available Certifications: - BHMA Certified ANSI A156.5 Grade 1 - ANSI A250.13 Severe Windstorm Resistant Component - UL/cUL Listed for all functions up to 3 hours for... [See More]
- Actuation: Key
from Hardware House, LLC
51-5080 3" 20 BARREL BOLTSatin brass finish steel barrel boltFor use on cabinets, chests and various -hobby & craft projectsScrews includedPacked one each with screws per cardSize: 3" [See More]
- Actuation: Key
from Hager Companies
Standard Door Prep: - 6-3/4 " x 4-1/2 " x 1 " (171 mm x 114 mm x 25 mm) Certifications: - BHMA Certified ANSI A156.13, Series 1000, Grade 1, Operational and Security - ADA Compliant ANSI A117.1 Accessibility Code - UL/cUL Listed for all functions up to 3 hours for "A " label... [See More]
- Actuation: Key
from Hardware House, LLC
51-6849 4" 2D BARREL BOLTSatin brass finish steel barrel boltFor use on cabinets, chests and various -hobby & craft projectsScrews includedPacked one each with screws per cardSize: 4" [See More]
- Actuation: Key
from Hager Companies
Applications: - Auxiliary and primary locking - Non-handed - Conventional cylinder or Small Format Interchangeable Core housing available Certifications: - BHMA Certified ANSI A156.5 Grade 2 - ANSI A250.13 Severe Windstorm Resistant Component - UL/cUL Listed for all functions up to 3 hours for... [See More]
- Actuation: Key
from Hardware House, LLC
51-6914 5" 2D BARREL BOLTSatin brass finish steel barrel boltFor use on cabinets, chests and various -hobby & craft projectsScrews includedPacked one each with screws per cardSize: 5" [See More]
- Actuation: Key