Mosfet Battery Isolators

4 Results
Ideal Battery Isolator -- IBI2
from Analytic Systems

Analytic Systems introduces the IBI (Ideal Battery Isolator) for 2 bank and 3 bank battery systems, allowing all the batteries to be fully charged from a single alternator while maintaining electrical isolation between the battery banks. Ideal Diode technology uses MosFet Transistors and control... [See More]

  • Type: Mosfet
  • Voltage: 10 to 40
  • Outputs: 2
  • Current: 0.0 to 200
POWER-GATE™ Dual Rectifier Isolator -- DR100
from Perfect Switch, LLC

A dual rectifier has all the same outstanding performance characteristics of a single rectifier, but provides two, one-way electrical valves in a single package. DC current can flow in one direction, but not in the reverse direction. Dual rectifiers are commonly deployed in dual battery... [See More]

  • Type: Mosfet
  • Outputs: 2
  • Inputs: 1
  • Voltage: 12 to 24
Ideal Battery Isolator -- IBI3
from Analytic Systems

Analytic Systems introduces the IBI (Ideal Battery Isolator) for 2 bank and 3 bank battery systems, allowing all the batteries to be fully charged from a single alternator while maintaining electrical isolation between the battery banks. Ideal Diode technology uses MosFet Transistors and control... [See More]

  • Type: Mosfet
  • Voltage: 10 to 40
  • Outputs: 3
  • Current: 0.0 to 200
POWER-GATE™ Single Rectifier Isolator -- SR100
from Perfect Switch, LLC

Single rectifiers are a single, one-way electrical valve commonly deployed in dual battery configurations where a single auxiliary battery is dedicated for applications where discharge of the auxiliary battery is to be independent of the primary battery. Don ’t confuse POWER-GATE Battery... [See More]

  • Type: Mosfet
  • Outputs: 1
  • Inputs: 1
  • Voltage: 12 to 24