Centrifugal Dryer Industrial Parts Dryers
from Labconco Corporation
The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1% TFA, hydrochloric acid,... [See More]
- Equipment Type: Centrifugal Dryer
- Temperature: 33.8 to 212
- Applications / Materials Handled: Pharmaceutical
- Energy Output / Consumption: 110/115 V, 3.1 amps
from Labconco Corporation
CentriVap Centrifugal Vacuum Concentrators use a combination of centrifugal force, vacuum and heat to speed evaporation of multiple small samples. They offer maximum throughput required by biology, microbiology, biochemistry, pharmaceutical research and analytical chemistry laboratories. As many as... [See More]
- Equipment Type: Centrifugal Dryer
- Temperature: 33.8 to 212
- Applications / Materials Handled: Pharmaceutical
- Energy Output / Consumption: 230 V, 6 amps
from Labconco Corporation
Proteomic CentriVap Concentrator Systems include all the concentration components necessary to begin operation except for the vacuum pump. The Refrigerated CentriVap Vacuum Concentrator concetrates multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and... [See More]
- Equipment Type: Centrifugal Dryer
- Temperature: 24.8 to 212
- Applications / Materials Handled: Pharmaceutical
- Energy Output / Consumption: 115V, 60 Hz
from Labconco Corporation
Proteomic CentriVap Concentrator Systems include all the concentration components necessary to begin operation except for the vacuum pump. The Refrigerated CentriVap Vacuum Concentrator concentrates multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and... [See More]
- Equipment Type: Centrifugal Dryer
- Energy Output / Consumption: 230 V, 50 Hz
- Temperature: -58
from Labconco Corporation
FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85 ° C (-121 ° F)... [See More]
- Equipment Type: Centrifugal Dryer
- Temperature: 24.8 to 212
- Applications / Materials Handled: Pharmaceutical
- Energy Output / Consumption: 115 V, 16 amps
from Labconco Corporation
The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4 ° C,... [See More]
- Equipment Type: Centrifugal Dryer
- Temperature: 24.8 to 212
- Applications / Materials Handled: Pharmaceutical
- Energy Output / Consumption: 115 V, 16 amps