Dip Tank / Pan Dip Coaters
from Glenro Inc.
Proven Solutions ®. Dip Coat & Dry Conformal Coatings on PCBs. Dip Coat & Dry Liquid Photo Resist on Metal Flats. Specialty Coating Applications. Proven Performance. For Use with Thermally Curable Coatings Only. Single Operator. Extended Flow-Time Promotes Coating Uniformity. Extended... [See More]
- Options / Components: Dip Tank / Pan; Infrared Dryer / Heater; Pump / Compressor; Conveyor or Part Loader
- Length: 43
- Equipment Type: Outfit or Complete System
- Width: 45
from LS Industries
Features: Dip tank for water based paint. Dimensions:..2' x 4' x 3.5'. All steel construction. Capacity: 115 gallons, 18 shoes per cycle [See More]
- Options / Components: Dip Tank / Pan
- Mounting: Floor or Skid
- Equipment Type: Component or Sub-system
from Glenro Inc.
Proven Solutions ®. Dip Coat & Dry Conformal Coatings on PCBs. Dip Coat & Dry Liquid Photo Resist on Metal FlatsSpecialty Coating Applications. Specialty Coating Applications. Proven Performance. For Use with Thermally Curable Coatings Only. Single Operator. Compact Size Saves Floor... [See More]
- Options / Components: Dip Tank / Pan; Infrared Dryer / Heater; Media Separator or Reclaimer; Conveyor or Part Loader; Oven / UV
- Length: 28
- Equipment Type: Outfit or Complete System
- Width: 46
from LS Industries
Features: Dip tank for water based paint. Dimensions:..2' x 4' x 3.5'. All steel construction. Electric heat heats water and transfers heat to paint for faster drying. Capacity: 115 gallons, 18 shoes per cycle [See More]
- Options / Components: Dip Tank / Pan
- Mounting: Floor or Skid
- Equipment Type: Component or Sub-system