Outfit / Complete System Spin Coaters
from TNA Solutions Pty. Ltd.
The Arcall intelli-spin ® 700 series uses advanced spinning disc technology to provide accurate and consistent liquid and slurry application. This slurry spraying system uses an innovative cantilever design featuring spinning disc technology to enable even seasoning application for a range of... [See More]
- Equipment Type: Outfit or Complete System
- Length: 79
- Paint / Powder Feed Rate: 20.29 to 81.15
- Width: 47
from Sigma-Aldrich
These compatible, easy-to-use devices provide a convenient step-by-step method for processing metalorganic polymer solutions. A two-stage spin process allows dispensing at low speeds and homogenizing the coating at high speeds. The chucks for these spin-coaters must be ordered separately. [See More]
- Equipment Type: Outfit or Complete System
- Power Source: Electric
- Rotary Speed: 500.0 to 8000.0
- Automation / Control: None / Manual
from TNA Solutions Pty. Ltd.
Ensure accurate and consistent liquid and slurry application every time with the Arcall intelli-spin ® 100 series. This slurry spraying system uses an innovative cantilever design featuring spinning disc technology to enable even seasoning application for a range of food products. Designed to... [See More]
- Equipment Type: Outfit or Complete System
- Width: 20
- Paint / Powder Feed Rate: 18.6 to 81.15
- Depth: 45