Northwest US Only Mechanical Testing Services
2 Results
Mechanical Testing Services
from TUV Rheinland of North America
from TUV Rheinland of North America
Materials testing is offered using a variety of mechanical testing and techniques. Ferrous and non-ferrous metals, composites, elastometrics, plastics, rubber, cables and rope - ranging from 3 to 180 inches long and up to 48 inches wide - may be tested. Tension and compression load testing... [See More]
- Capabilities: Testing
- Location: Caledonia, MI, Flint, MI, Pittsburgh, PA, Woodstock, AL, Bessemer, AL
- Services Offered: Tensile; Drop / Shock; Impact Toughness; Hardness
Mechanical Testing
from Global Testing Services, Inc.
from Global Testing Services, Inc.
Global Testing Services, Inc. is an ISO/IEC 17025 accredited test facility located in Kokomo, Indiana, which is approximately 50 miles north of Indianapolis, Indiana. Our 14,000-square-foot laboratory includes state-of-the-art chambers, test equipment, and instrumentation. We are an approved... [See More]
- Capabilities: Comparisons; In-Process In-Line Testing; Test Fixture or Equipment Design; Performance Testing; Reliability / Robustness; Testing
- Services Offered: Tensile; Creep / Stress Relaxation; Drop / Shock; Fatigue / Cyclic; Friction / Wear; Compressive; Hydrostatic / Burst; Impact Toughness; Shear / Torsion; Flamability
- Configuration / Form Tested: Products; Components / Parts; Samples / Materials
- Location: Located in Kokomo, Indiana