Circle Gasket Cutter Gasket Cutters

1 Result
Gasket Cutter Set -- Style 9610
from Phelps Industrial Products

Gasket Cutter Set (36") enables accurate cutting from 1/4" up to 36" diameter. Will cut all gasket materials including compressed sheet, cork, rubber, PTFE, etc. The standard set includes a padded cutting board 18" x 18" and the tools listed below. Heavy duty blades, cutting pads and boards 24" x... [See More]

  • Type: Circle Gasket Cutter
  • Cutting Diameter: 0.2500 to 36