Organic Chemical / Polymer Reagents and Laboratory Chemicals

3 Results
ChemDose® -- 684929
from Sigma-Aldrich

Magnesium aluminometasilicate base material [See More]

  • Form & Features: Bulk Solids or Granules; Organic / Polymer; Impregnated Tablet
  • Applications: Adhesives or Sealants; Coatings or Paint
1,3,5-trinitrobenzene Standard -- EPA Method 8270B
from Chem Service, Inc.

Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST... [See More]

  • Form & Features: Liquids (optional feature); Powders (optional feature); Organic / Polymer; Solids or Solutions
  • Function: Reference / Chemical Standard
  • Applications: Monitoring for Organic Pollutants
(ethylenedinitrilo)tetraacetic Acid -- E1045
from Spectrum Chemical Mfg. Corp.

If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide... [See More]

  • Form & Features: Organic / Polymer