Titanium Powder Coating Services

3 Results
Powder Coating
from Omnikote Ltd.

With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift working to... [See More]

  • Substrate Material: Aluminum; Copper / Copper Alloys; Glass; Cast Iron; Lead; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Zinc
  • Coating Capabilities: Electrostatic Spray ; Fluidized Bed; Wet Applied Processes
  • Company Information: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote.
  • Coating Material: Epoxy; Nylon; Polyester; Polyolefin; Fusion Bonded Epoxy (FBE), Modified Polyolefin, Polyether Block Amide, Ionomer, Fluoropolymer, PEKK/PEEK Coatings
Powder Coating
from ADELHELM LubriCoat NA LLC.

The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]

  • Substrate Material: Aluminum; Copper / Copper Alloys; Glass; Cast Iron; Lead; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Electrostatic Spray ; Fluidized Bed
  • Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
  • Coating Material: Epoxy; Nylon; Vinyl; PFA; FEP; E-CTFE; ETFE
Powder Coating
from Plastonics, Inc.

Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed (dip)... [See More]

  • Substrate Material: Aluminum; Copper / Copper Alloys; Glass; Cast Iron; Lead; Metal; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium
  • Coating Capabilities: Dip-To-A-Line; Electrostatic Spray ; Flo-Cad; Fluidized Bed; Flame Spray
  • Company Information: Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
  • Coating Material: Epoxy; Nylon; Polyester; Polyethylene (PE); Polyolefin; Polypropylene (PP); Vinyl