Lever / Control Head Mechanical Control Levers
from Bansbach Easylift®
Bansbach has a wide variety of release systems that will suit your application requirements. They are used for many applications such as: · medical beds. · chairs. · tables. · etc. The release system can be operated with just a pull/push of a lever or click of a button. [See More]
- Type: Lever / Control Head
from Bansbach Easylift®
The hydraulic release system allows for an elegant and comfortable operation of lockable gas springs. A well-designed button combined with the perfect integration of the hydraulic hose in your product allows fixing points around both corners and edges. We also provide the option of variants that... [See More]
- Type: Lever / Control Head
from Bansbach Easylift®
Bansbach has a wide variety of release systems that will suit your application requirements. They are used for many applications such as: · medical beds. · chairs. · tables. · etc. The release system can be operated with just a pull/push of a lever or click of a button. [See More]
- Type: Lever / Control Head
- Load: 135
- Travel: 0.3937
from Bansbach Easylift®
Bansbach has a wide variety of release systems that will suit your application requirements. They are used for many applications such as: · medical beds. · chairs. · tables. · etc. The release system can be operated with just a pull/push of a lever or click of a button. [See More]
- Type: Lever / Control Head
- Load: 67.44 to 405
from Bansbach Easylift®
Bansbach has a wide variety of release systems that will suit your application requirements. They are used for many applications such as: · medical beds. · chairs. · tables. · etc. The release system can be operated with just a pull/push of a lever or click of a button. [See More]
- Type: Lever / Control Head
from Bansbach Easylift®
Bansbach has a wide variety of release systems that will suit your application requirements. They are used for many applications such as: · medical beds. · chairs. · tables. · etc. The release system can be operated with just a pull/push of a lever or click of a button. [See More]
- Type: Lever / Control Head
from Cablecraft Motion Controls
Cablecraft Motion Controls park brake levers offer superior performance, quality and service life to both the designer and user. The lever has two distinct positions, over-center and off, which are approximately 90 ° apart. There is no ratcheting to limit travel or secondary unlocking required... [See More]
- Type: Lever / Control Head
- Travel: 2.44
from NBK America LLC
A clamp lever - miniature type with push button. Female screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. The product development was conducted with LCA, Life Cycle Assessment, in consideration... [See More]
- Type: Lever / Control Head
- Load: 2.92
from United Equipment Accessories, Inc.
UEA cable shifters have been improved to be more durable in harsh environments and longer lasting. In addition our cable shifters offer many advantages in comparison to the competition: Solid nylon/acetal shift knob. LED bulb provides 10,000 hour life. Durable adhesive gear indicator decal. [See More]
- Type: Lever / Control Head
from Cablecraft Motion Controls
Custom Hand Controls are available to meet a variety of needs. These levers and joysticks can be used with push-pull controls for many applications including truck mixer, vibrator control, remote valve actuation, drive engagement and automatic pick-up hitch systems. Overview. Description: Custom... [See More]
- Type: Lever / Control Head
from NBK America LLC
A clamp lever - miniature type with push button. Female screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. The product development was conducted with LCA, Life Cycle Assessment, in consideration... [See More]
- Type: Lever / Control Head
- Load: 2.92
from United Equipment Accessories, Inc.
Column Mount. Black alumilite plastic housing. Stainless steel lever with black phenolic cylindrical knob. Steel mounting bracket with black enamel or wear resistant powder coated nylon finish. Environmentally sealed switch with color-and number-coded wire leads. Backlit gear indication. Optional... [See More]
- Type: HandleKnob; Lever / Control Head
from Cablecraft Motion Controls
The Leverstak hand control is designed to extensively cover the agricultural equipment market. One of its major uses today is in the operating of tractor automatic pick-up hitch systems. Any number of operators may be secured together by studs which may also be used to mount the control onto the... [See More]
- Type: Lever / Control Head
- Travel: 1.77
from NBK America LLC
A clamp lever - miniature type with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. The product development was conducted with LCA, Life Cycle Assessment, in consideration for... [See More]
- Type: Lever / Control Head
- Load: 2.92
from United Equipment Accessories, Inc.
Gated Shift Pattern Style. Super Tough Nylon Housing with textured finish. Steel mounting bracket with black enamel finish. Stainless steel lever(s) with black phenolic knob(s). Aluminum casting with black powder coated finish. Environmentally sealed switch(es) with color-and number-coded wire... [See More]
- Type: HandleKnob; Lever / Control Head
from Cablecraft Motion Controls
This Light Duty lever controls VLD control lever with available locking detents, offering a 4.5 to 1 mechanical advantage. Adjustable friction control with 2-bolt mounting scheme. Robust cast alloy weatherproof assembly in black finish with chrome steel lever and black plastic handle. Overview. [See More]
- Type: Lever / Control Head
- Travel: 1 to 3
from NBK America LLC
A clamp lever - miniature type with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. The product development was conducted with LCA, Life Cycle Assessment, in consideration for... [See More]
- Type: Lever / Control Head
- Load: 2.92
from Cablecraft Motion Controls
A control head designed primarily for hand throttle applications on commercial and industrial vehicles, and also suitable for many other uses. Compact and efficient for imparting light-to-medium pull-only or push-pull loads through flexible conduits and innermembers. Unidrum controls hold and... [See More]
- Type: Lever / Control Head
- Travel: 2
from NBK America LLC
A flat-shaped tension lever. For applications with narrow top or bottom space. Since the rotating radius is large, a large clamping force can be achieved by small force. The phase angle of the lever in regards to the screw can be freely adjusted. [See More]
- Type: Lever / Control Head
- Load: 40.46
from NBK America LLC
A flat-shaped tension lever. For applications with narrow top or bottom space. Since the rotating radius is large, a large clamping force can be achieved by small force. The phase angle of the lever in regards to the screw can be freely adjusted. [See More]
- Type: Lever / Control Head
- Load: 40.46
from NBK America LLC
Miniature plastic clamp lever with plain washer. Plain washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the plain washer is about 3 times the screw diameter. This provides a sufficient seating... [See More]
- Type: Lever / Control Head
- Load: 13.94
from NBK America LLC
Miniature plastic clamp lever with plain washer. Plain washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the plain washer is about 3 times the screw diameter. This provides a sufficient seating... [See More]
- Type: Lever / Control Head
- Load: 13.94
from NBK America LLC
Miniature plastic clamp lever with spring washer. This eliminates the need to mount spring washers. The special shape of the plain washer holds the spring washer captive. The plain washer can be rotated along the thread ridges and removed. The spring washer can be replaced with a different washer... [See More]
- Type: Lever / Control Head
- Load: 13.94
from NBK America LLC
Miniature plastic clamp lever with spring washer. This eliminates the need to mount spring washers. The special shape of the plain washer holds the spring washer captive. The plain washer can be rotated along the thread ridges and removed. The spring washer can be replaced with a different washer... [See More]
- Type: Lever / Control Head
- Load: 13.94
from NBK America LLC
Miniature plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the relief... [See More]
- Type: Lever / Control Head
- Load: 13.94
from NBK America LLC
Miniature plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the relief... [See More]
- Type: Lever / Control Head
- Load: 13.94
from NBK America LLC
A compact type clamp lever made of plastic. The product development was conducted with LCA, Life Cycle Assessment, in consideration for environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5 % compared to conventional products. A serration ring made of... [See More]
- Type: Lever / Control Head
- Load: 2.92
from NBK America LLC
A compact type clamp lever made of plastic. The product development was conducted with LCA, Life Cycle Assessment, in consideration for environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5 % compared to conventional products. A serration ring made of... [See More]
- Type: Lever / Control Head
- Load: 2.92
from NBK America LLC
The product development was conducted with LCA, Life Cycle Assessment, in consideration for environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5 % compared to conventional products. A serration ring made of zinc die cast is inserted into the lever body... [See More]
- Type: Lever / Control Head
- Load: 2.92
from NBK America LLC
The product development was conducted with LCA, Life Cycle Assessment, in consideration for environmental load, especially for global warming. Greenhouse effect gas emission is reduced by 6.5 % compared to conventional products. A serration ring made of zinc die cast is inserted into the lever body... [See More]
- Type: Lever / Control Head
- Load: 2.92
from NBK America LLC
A plastic clamp lever with push button. Female screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also... [See More]
- Type: Lever / Control Head
- Load: 44.96
from NBK America LLC
A plastic clamp lever with push button. Female screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also... [See More]
- Type: Lever / Control Head
- Load: 44.96
from NBK America LLC
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of thread part materials: LEF----Made of steel /... [See More]
- Type: Lever / Control Head
- Load: 44.96
from NBK America LLC
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of thread part materials: LEF----Made of steel /... [See More]
- Type: Lever / Control Head
- Load: 44.96
from NBK America LLC
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of thread part materials: LEF----Made of steel /... [See More]
- Type: Lever / Control Head
- Load: 44.96
from NBK America LLC
A double arm type clamp lever made of plastic. Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX ® series. The rotating radius is about a half of plastic clamp levers. [See More]
- Type: Lever / Control Head
- Load: 3.37
from NBK America LLC
A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also... [See More]
- Type: Lever / Control Head
- Load: 44.96
from NBK America LLC
A plastic clamp lever with push button. Male screw type. When the lever part is pulled up for position adjustment, the force is easily transmitted to help the operation if a push button is available. A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also... [See More]
- Type: Lever / Control Head
- Load: 44.96
from NBK America LLC
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of combinations of thread part materials / surface... [See More]
- Type: Lever / Control Head
- Load: 44.96