Snap Push-in Rivets

18 Results
Nylon Panel Snap Rivet -- 3440
from Keystone Electronics Corp.

Part Number: 3440. "A" Barrel O.D.: .079 [2.0]. Color: Black. For Panel Thickness: .051 [1.3] - .079 [2.0]. Head Diameter: .165 [4.2]. Length: .130 [3.3]. Material: Nylon [See More]

  • Rivet Type: Snap
  • Grip Range / Length: 0.1300
  • Body / Shank Diameter: 0.0790
  • Head Diameter: 0.1650
Push-In Rivets - Snap -- RS200B
from Essentra Components

Our most popular and easiest to install plastic rivets!. Simply push the head in and the grommet expands to hold it in place. Removable by pulling head. Available in both black and white colours. UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material. [See More]

  • Rivet Type: Snap
  • Material: Nylon
1/16 Mini Rivet Quick Binders, Nylon, Natural -- APQBMMR125062N
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Head Diameter: 0.5000
  • Head Type: Dome/Button
  • Material: Nylon
Push-In Rivets - Snap -- RS200W
from Essentra Components

Our most popular and easiest to install plastic rivets!. Simply push the head in and the grommet expands to hold it in place. Removable by pulling head. Available in both black and white colours. UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material. [See More]

  • Rivet Type: Snap
  • Material: Nylon
1/32 Mini Rivet Quick Binders, Nylon, Natural -- APQBMMR125032N
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Head Diameter: 0.5000
  • Head Type: Dome/Button
  • Material: Nylon
Push-In Rivets - Snap -- SRHR-3035
from Essentra Components

Our most popular and easiest to install plastic rivets!. Simply push the head in and the grommet expands to hold it in place. Removable by pulling head. Available in both black and white colours. UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material. [See More]

  • Rivet Type: Snap
  • Material: Nylon
1/8 Mini Rivet Quick Binders, Nylon, Natural -- APQBMMR125125N
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Head Diameter: 0.5000
  • Head Type: Dome/Button
  • Material: Nylon
Push-In Rivets - Snap -- SRP-4065
from Essentra Components

Our most popular and easiest to install plastic rivets!. Simply push the head in and the grommet expands to hold it in place. Removable by pulling head. Available in both black and white colours. UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material. [See More]

  • Rivet Type: Snap
  • Material: Polysulfone
3/16 Mini Rivet Quick Binders, Nylon, Natural -- APQBMMR125187N
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Head Diameter: 0.5000
  • Head Type: Dome/Button
  • Material: Nylon
Push-In Rivets - Snap Lock Pins -- SLP-1-177-01
from Essentra Components

Commonly used to fix connector's to printed circuit boards. Easily installed by hand. 4 different styles in a UL94 V-2 rated Nylon 6/6 [See More]

  • Rivet Type: Snap
  • Material: Nylon
3/32 Mini Rivet Quick Binders, Nylon, Natural -- APQBMMR125093N
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Head Diameter: 0.5000
  • Head Type: Dome/Button
  • Material: Nylon
Push-In Rivets - Snap Lock Pins -- SLPA125-625-01
from Essentra Components

Commonly used to fix connector's to printed circuit boards. Easily installed by hand. 4 different styles in a UL94 V-2 rated Nylon 6/6 [See More]

  • Rivet Type: Snap
  • Material: Nylon
3/64 Mini Rivet Quick Binders, Nylon, Natural -- APQBMMR125045N
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Head Diameter: 0.5000
  • Head Type: Dome/Button
  • Material: Nylon
5/16 Mini Rivet Quick Binders, Nylon, Natural -- APQBMMR125325N
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Head Diameter: 0.5000
  • Head Type: Dome/Button
  • Material: Nylon
Secure Lock Stack-Lok Quick Binders, Nylon, Black -- APQBOSLKB
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Material: Nylon
  • Head Type: Flat
Secure Lock Stack-Lok Quick Binders, Nylon, Natural -- APQBOSLKN
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Material: Nylon
  • Head Type: Flat
Slip Lock Stack-Lok Quick Binders, Polypropylene, Black -- APQBOSLPB
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Material: Polypropylene
  • Head Type: Flat
Slip Lock Stack-Lok Quick Binders, Polypropylene, White -- APQBOSLPW
from ARKPLAS

Ark-Plas ® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks ™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any... [See More]

  • Rivet Type: Snap
  • Material: Polypropylene
  • Head Type: Flat