Toilet Flush Valves and Flushometers
from Zurn Industries LLC
Exposed Flush Valve with Back Spud Connection for Water Closets with 11-1/2" Rough-In. To view all options, see the Specification Sheet - Z6010. Features And Benefits. Clog-resistant linear bypass diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Concealed Flush Valve with Back Spud Connection for Water Closets. To view all options, see the Specification Sheet. Features And Benefits. Clog-resistant linear bypass diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. Manual ADA compliant handle... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Concealed Flush Valve with Back Spud Connection for Water Closets. To view all options, see the Specification Sheet - Z6152. Features And Benefits. Clog-resistant linear bypass diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. Manual push button... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Concealed Flush Valve with Exposed Back Spud Connection for Water Closets. To view all options, see the Specification Sheet. Features And Benefits. Clog-resistant linear bypass diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. Manual push button... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn Aquaflush ® 1.5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinal. To view all options, see the Specification Sheet - Z6003 Model. Features And Benefits. Clog-resistant triple filter diaphragm. Chemical resistant gaskets and seals for extended service life with lower... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Toilet flush valve Z60842AV-BWN with AQUAVANTAGE AV ® comes with clog-resistant triple filter diaphragm with manual ADA compliant handle with no-leak seal technology. This Manual flush valve has chemical resistant gaskets and seals for extended service life with lower maintenance costs. To view... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Concealed Flush Valve for Combination Lavatory/Closet Penal Fixtures. To view all options, see the Specification Sheet. Features And Benefits. Clog-resistant triple filter diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. 1" Metal manual push... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Engineered for performance, Zurn ’s AquaVantage ® ZER Series Connected, Battery Sensor Diaphragm Flush Valves provide consistent and reliable operation. The ZER6000AV-W2 ’s integral sensor accurately detects the user for touchless water closet operation. Each commercial flush valve... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn 2.4 GPF battery-powered concealed Piezo activated flushometer for penal fixtures. To view all options, see the Specification Sheet - ZP6800. Features And Benefits. 1-hour lock-out feature prevents excessive flushing and flooding. 96-hour trap seal courtesy flush. Piezoelectric push button... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn 6.5 gpf Exposed Flush Valve with Top Spud Connection for Clinic/Service Sinks. To view all options, see the Specification Sheet - Z6017. Features And Benefits. Clog-resistant linear bypass diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. [See More]
- Application: Toilet
- Actuation: Manual / Handle; Automatic
from Zurn Industries LLC
Manual flush valve Z6000AV-HET provides consistent and reliable urinal operation. This toilet flush valve features a streamlined design while providing high-level performance, unsurpassed water conservation, and long-lasting savings. It is specifically designed for for 1-1/2" Top Spud Water Closet. [See More]
- Application: Toilet
- Actuation: Manual / Handle; Automatic
from Zurn Industries LLC
Automatic urinal flush valve ZER6003AV-ULF-TM - EZ Gear 0.125 GPF is ADA compliant and comes with 0.125 gpf HET water-saving flush. It uses dual action of the ceramic disc cartridge and motor gear-driven operation to deliver consistent, optimized results. The Heavy-duty brass with a highly polished... [See More]
- Application: Toilet
- Flush Volume: 0.1250
- Actuation: Automatic
from Zurn Industries LLC
Exposed Diaphragm Water Closet Sensor Flush Valve ZER6000AV-ONE-TM has dual action of the ceramic disc cartridge and motor gear-driven operation deliver consistent and optimized results. This Touchless flush valve has a water- saving 1.1 gpf flush volume and the with clog-resistant linear bypass... [See More]
- Application: Toilet
- Flush Volume: 1.1
- Actuation: Automatic
from Zurn Industries LLC
Manual urinal flush valve ZH6152AV has a concealed, quiet diaphragm-type flushometer valve with Zurn's AquaVantage ® TPE. This urinal flush valve is complete with a non-hold open type hydraulic push button actuator, high back pressure vacuum breaker, one piece hex coupling nut, adjustable... [See More]
- Application: Toilet
- Actuation: Manual / Handle; Automatic
from Zurn Industries LLC
AquaVantage Urinal Rebuild Kit. Features And Benefits. 0.5 GPF AquaVantage Urinal Rebuild Kit. Crosses to Sloan A-1106-A [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Stop Repair Kit. Features And Benefits. Stop Valve Repair Kit- 3/4". Crosses to Sloan H-541-ASD [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Quiet Diaphragm manual urinal flush valve Z6000-WS1-YB-YC AQUAFLUSH ® 1.6GPF has a 1.6 gpf meets U.S. federal standard for water conservation . This toilet flush valve has an exposed sweat solder kit and cast wall flange for a polished look . The Heavy-duty cast brass appliance with a... [See More]
- Application: Toilet
- Flush Volume: 1.6
- Actuation: Manual / Handle; Automatic
from Zurn Industries LLC
Sensor Module used with E-Z Flush. [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn AquaVantage ® AV exposed flush valve with bedpan washer for water closets. To view all options, see the Specification Sheet - Z6000AV-BWN. Features And Benefits. Clog-resistant triple filter diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn AquaVantage ® AV exposed flush valve with bedpan washer for water closets. To view all options, see the Specification Sheet - Z6000AV-BWN1 Model. Features And Benefits. Clog-resistant triple filter diaphragm. Chemical resistant gaskets and seals for extended service life with lower... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn AquaVantage ® exposed quiet diaphragm type flush valve has a top spud connection for 3/4" Urinals. Features And Benefits. Clog-resistant triple filter diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. Manual ADA compliant handle with... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Manual Flush Valve Z6003AV-ULF is highly durable and easy to use. It comes with exposed quiet diaphragm-type chrome plated 125 GPF flushometer valve with a polished exterior. This commercial flush valve has internal siphon guard protection, vandal resistant stop cap, sweat solder kit, and a cast... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn AquaVantage ® AV exposed flush valve with bedpan washer for water closets for handicap grab bar applications. Features And Benefits. Clog-resistant triple filter diaphragm. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. Manual ADA compliant... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn AquaVantage ® AV exposed flush valve with bedpan washer for water closets for handicap grab bar applications. To view all options, see the Specification Sheet - Z6011AV-HET-BWN. Features And Benefits. Clog-resistant triple filter diaphragm. Chemical resistant gaskets and seals for extended... [See More]
- Application: Toilet
- Actuation: Automatic
from Zurn Industries LLC
Zurn Metroflush ® exposed piston operated flush valve for water closets. To view all options, see the Specification Sheet - Z6200. Features And Benefits. Clog-resistant piston. Chemical resistant gaskets and seals for extended service life with lower maintenance costs. Manual ADA compliant... [See More]
- Application: Toilet
- Actuation: Automatic