USB Phasor Data Concentrators (PDC)

3 Results
Energy Data Concentrator with 4 x COM, 1 x LAN -- BEMG-4110
from Advantech

Advantech's BEMG-4110 is a fanless Energy Data Concentrator featuring an AMD Geode LX800 500MHz and rich interfaces (such as serial, USB and LAN). Installed with Advantech WinCE WebAccess, BEMG-4110 is a browser-based Energy Data Concentrator, whose Web Server function increases flexibility and... [See More]

  • Data Interfaces: RS232 / 485; USB
Energy Data Concentrator with 4 x COM, 2 x LAN -- BEMG-4220
from Advantech

Advantech 's BEMG-4220 is fanless Energy Data Concentrator that supports serial communication ports and several networking interfaces. Installed with Advantech 's WinCE WebAccess, BEMG-4220 is a browser-based Energy Data Concentrator, whose Web Server function increases flexibility and... [See More]

  • Data Interfaces: RS232 / 485; USB
Multilin™ P30 -- Phasor Data Concentrator
from GE Grid Solutions

Multilin P30 Phasor Data Concentrator. GE's series of Multilin P30 PDCs and PMU devices leverage the latest advances in synchrophasor and computing technologies available for the power industry to enable synchrophasor based wide area monitoring applications. Key Benefits. Reduce deployment and... [See More]

  • Data Interfaces: RS232 / 485; USB; Ethernet
  • Data Rate: 1 to 120
  • Synchrophasor Inputs: 40