Ceramic Electronic Packages and Lids

Last Updated: February 12, 2025

Description

Ceramic electronic packages and lids are designed to protect and encapsulate electronic components, providing a robust and reliable housing that ensures the integrity and performance of the electronic device. These packages are typically made from ceramic materials, which offer excellent insulation and mechanical strength, making them ideal for safeguarding sensitive electronic components from environmental stresses.

Working Principle

Ceramic electronic packages work by utilizing the inherent properties of ceramic materials, such as high thermal conductivity, electrical insulation, and mechanical strength. These properties allow ceramic packages to effectively dissipate heat generated by electronic components, maintain electrical isolation, and provide structural support. The ceramic material's ability to withstand high breakdown voltages and chemical stability further enhances its utility in electronic packaging. The combination of ceramics with metallization technology enables the creation of packages that can connect internal and external circuits while providing heat dissipation and mechanical support .

Applications

Ceramic electronic packages and lids are used in a variety of applications, including RF packaging, where their small cavity sizes and reliable plating are essential. They are also employed in vacuum electronic devices, where maintaining a vacuum environment is crucial, and in LED accessories, where their durability and electrical insulation contribute to the longevity and efficiency of LED products .

Advantages over other Electronic Packages and Lids

Ceramic packages offer several advantages over other types of electronic packages. They provide high thermal conductivity, which is crucial for heat dissipation in power electronic components. Their electrical insulation properties make them ideal for applications requiring high breakdown voltage. Additionally, ceramic materials have high mechanical strength and chemical stability, allowing them to withstand harsh environmental conditions and chemical exposure during processing .

Limitations

One limitation of ceramic electronic packages is their potential for higher initial costs compared to other materials. The processing and manufacturing of ceramic packages can be more complex and expensive due to the need for specific preparation techniques such as lapping, polishing, or edge grinding .

Considerations

When considering ceramic electronic packages, it is important to evaluate the initial costs and operating expenses associated with their use. While they offer durability and reliability, the manufacturing process can be costly. Additionally, the long-term benefits of reduced maintenance and replacement costs due to their robustness and stability should be weighed against the initial investment. The accuracy and precision required in the manufacturing process can also impact costs, as more advanced equipment may be necessary to achieve the desired specifications .

2 Results
Sensor Ceramic Hermetic Package
from OptiSpac, Inc.

The package is made of ceramic cavity internal brazing metal hot sink, external no wire packaging structure, synchronous matching with high reliable germanium window or sapphire window cover plate. Cover plate sealing can be selected as soft and hard brazing or glass melting sealing process. This... [See More]

  • Package Material: Ceramic
  • Insulation Resistance: ≥1x1010Ω(500V●DC)
  • Hermeticity: ≤ 1x10-3Pa●cm3/s(He)
Platinum High Temperature Co-fired Ceramic -- Platinum HTCC
from Advanced Technical Ceramics Company

AdTech ’s line of Platinum co-fired packages combines the HTCC material system with platinum metal conductors. Screen printing Pt with hermetic vias using multilayer capability addresses harsh environmental and biocompatible applications. [See More]

  • Package Material: Ceramic