20 kA RF Surge Suppressors
from CITEL SURGE PROTECTION
Citel ’s P8AX Series is a ultra low capacitance gas discharge tube (GDT) based surge arrestor designed for use in high frequency RF applications up to 4 GHz. The P8AX protects sensitive equipment connected to a single coaxial line from a direct lightning strike. The P8AX is installed in series... [See More]
- Nominal Discharge Current: 20 kA
- Frequency: 0.0 to 5000
from CITEL SURGE PROTECTION
Citel ’s CNP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors and metal oxide varistor (MOV). This CNP is best deployed in low frequency applications that... [See More]
- Nominal Discharge Current: 20 kA
- Frequency: 125 to 1000
from CITEL SURGE PROTECTION
Citel ’s CXP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors and metal oxide varistor (MOV). This CXP is best deployed in low frequency applications that... [See More]
- Nominal Discharge Current: 20 kA
- Frequency: 125 to 1000
from CITEL SURGE PROTECTION
Citel ’s CXF Series is a hybrid surge arrestor designed for use in low frequency RF applications from 3 to 500MHz. The protection circuit utilizes gas discharge tubes (GDT) and metal oxide varistors (MOV). The CXF60 is best deployed in low frequency applications that require a very low... [See More]
- Nominal Discharge Current: 20 kA
- Frequency: 0.0 to 500