Acrylic Protective Screens, Dividers and Sneeze Guards

7 Results
Plexiglass Barriers, Sneeze Guards and Protectors
from CT Gasket & Polymer Co., Inc.

CTG specializes in custom Plexiglass Cornonavirus barriers, sneeze guards and protectors for retail, grocery stores and other commercial customer service and check out applications. Plexiglass when fabricated and installed correctly helps increase social distancing precautions for the well-being of... [See More]

  • Material: Acrylic; Polycarbonate
1/4" Sneeze Guard
from Interstate Plastics, Inc.

Sneeze guards are transparent, clear sheets with rounded corners that can be installed using standard tools. These sheets come with 4 pre-drilled holes on the bottom for convenient and safe mounting using screws or bolts. They can be installed at checkout stands, pharmacies, banks, hospitals, and... [See More]

  • Material: Acrylic; Polycarbonate
  • Length: 24 to 96
  • Height: 18 to 48
  • Thickness: 0.2500
1/4" Sneeze Guard & Cashier Protective Panel
from Interstate Plastics, Inc.

Sneeze guards are transparent, clear sheets that can be installed anywhere using standard tools and do not require special sneeze guard mounting hardware. Sneeze guards can prevent the spread of germs and pathogens at checkout registers, restaurants, pharmacies, banks and other critical areas by... [See More]

  • Material: Acrylic; Polycarbonate
  • Length: 24 to 96
  • Height: 18 to 48
  • Thickness: 0.2500
1/8" Sneeze Guard
from Interstate Plastics, Inc.

Sneeze guards are transparent, clear sheets with rounded corners that can be installed using standard tools. These sheets come with 4 pre-drilled holes on the bottom for convenient and safe mounting using screws or bolts. They can be installed at checkout stands, pharmacies, banks, hospitals, and... [See More]

  • Material: Acrylic; Polycarbonate
  • Length: 24 to 96
  • Height: 18 to 48
  • Thickness: 0.1250
1/8" Sneeze Guard & Cashier Protective Panel
from Interstate Plastics, Inc.

Sneeze guards are transparent, clear sheets that can be installed anywhere using standard tools and do not require special sneeze guard mounting hardware. Sneeze guards can prevent the spread of germs and pathogens at checkout registers, restaurants, pharmacies, banks and other critical areas by... [See More]

  • Material: Acrylic; Polycarbonate
  • Length: 24 to 96
  • Height: 18 to 48
  • Thickness: 0.1250
Acrylic Portable Sneeze Guard
from Interstate Plastics, Inc.

Acrylic desktop protective shields, also known by the name portable sneeze guards, are designed to act as a physical barrier to stop the spread of germs. They have been deployed in a variety of settings: from hospitals, personal desktops, and pharmacies to government agencies, banks, and grocery... [See More]

  • Material: Acrylic; Polycarbonate
  • Length: 31.5 to 35.5
  • Height: 23.5
  • Thickness: 0.3750
Clear Plastic Interlocking Portable Divider Wall
from Interstate Plastics, Inc.

Portable divider walls are designed to act as table dividers for cafeterias, break rooms, and restaurants. In smaller areas like these, social distancing is more difficult, or in some cases, impossible, to practice. Portable divider walls allow employees and customers to be protected even when... [See More]

  • Material: Acrylic; Polycarbonate
  • Length: 30 to 95.5
  • Height: 23.5
  • Thickness: 0.2500