Blanket Aerogels
from Aspen Aerogels, Inc.
Cryogel ® Z is a top choice in cold conservation because it offers protection against cold splash, jet fire, as well as acoustic attenuation in an ultrathin and lightweight package. Unlike traditional cryogenic insulation, Cryogel Z aerogel insulation is easy to install and can be used... [See More]
- Form: Blanket
- Thermal Conductivity: 0.0960 to 0.1300
- Density: 10
- Operating Temperature: -200 to 257
from Aspen Aerogels, Inc.
Pyrogel ® XTE aerogel insulation leverages patented technology to deliver extremely low thermal conductivity and industry-leading defense against corrosion under insulation (CUI). The largest energy facilities in the world turn to Pyrogel XTE insulation to help optimize critical process... [See More]
- Form: Blanket
- Thermal Conductivity: 0.1400 to 0.6200
- Density: 12.5
- Operating Temperature: 32 to 1200
from Aspen Aerogels, Inc.
Pyrogel ® XTF aerogel insulation provides superior thermal performance and passive fire protection (PFP) for pipes and vessels. As an all-in-one solution, Pyrogel XTF insulation reduces installation costs by eliminating the need for coatings and additional structural support typically required... [See More]
- Form: Blanket
- Thermal Conductivity: 0.1400 to 0.6200
- Density: 12.5
- Operating Temperature: 32 to 1200
from Aspen Aerogels, Inc.
Engineers require thermal insulation that can satisfy the growing complexities of a piping system ’s design in offshore oil and gas production. Spaceloft ® Subsea is prepackaged, high-performance aerogel insulation. Its thin and flexible format accommodates wiring of any size, ideal for... [See More]
- Form: Blanket
- Operating Temperature: 390
- Density: 10
- Thickness: 0.0079 to 0.0157