IC / PCB Cooling Electronic Cooling Fans
from Rego Electronics Inc.
Sizes available as the following,. 80x25, 80x38, 92x25, 120x25, 120x38, 172x38 (mm). 125x126x40, 162x150x55 (mm). Features & Benefits -. -Low noise & Lower power consumption. -Low-speed operation. -Temperature-oriented auto-speed adjustment. -Custom-adjustable RPM. Target Market - Telecom,... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: 50/60 Hz AC
from Rego Electronics Inc.
Sizes available as the following,. 30x10, 35x7, 35x10, 45x7, 45x10, 50x9, 50x15, 50x20, 51x15, 60x15, 60x25, 70x12, 70x25, 75x30, 94x33, 120x32 (mm). Features & Benefits -. High Static Pressure with lower height needed. Target Markets -. Server, Telecom, Medical, Transportation, Security,... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Centrifugal Blower (radial)
- Application: Industrial/Commercial Fans and Blowers
- Thickness/Length: 0.28 to 1.26
from Rego Electronics Inc.
Sizes available as the following,. 15x6, 20x6, 20x10, 25x6, 25x10, 25x15, 30x6, 30x10, 30x15, 35x6, 35x10, 38x28, 40x6, 40x10, 40x15, 4020, 40x28, 40x56, 45x10, 50x10, 50x20, 60x10, 60x15, 60x20, 60x25, 60x38, 60x76, 70x15, 70x20, 70x25, 70x38, 80x15, 80x20, 80x25, 80x32, 80x38, 80x76, 92x20, 92x25,... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: DC
from Rego Electronics Inc.
Sizes available as the following,. 60x25, 70x25, 80x25, 92x25, 120x25, 120x38 (mm). Features & Benefits -. High performance Coating, Packing and Infusion technology. Target Markets -. Transportation, Security, Car Industry and Factory Automation [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial Fans and Blowers
- Thickness/Length: 0.98 to 1.50
from Rego Electronics Inc.
These fans output high static pressure, and perform well in low ventilative environments that generates excessive heat. Sizes available from 76mm to 160mm,. 76x30, 97x33, 100x25, 120x32, 127x32, 133x91, 150x35, 160x40, 175x69 (mm). Target Market - Server, Storage, Medical, Power Conversion,... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Centrifugal Blower (radial)
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: DC
from Rego Electronics Inc.
Centrifugal fans blow air in a centrifugal course. These fans feature high static pressure. They are good for high system impedance machines such as communications equipment, servers, storage systems and heat exchangers. Sizes available from ø 100mm to ø 175mm,. φ100 ×25mm. [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Centrifugal Blower (radial)
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: DC
from Rego Electronics Inc.
DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm,. 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56, 60x76, 80x15, 80x20, 80x25, 80x32,... [See More]
- Features & Options: IC/PCB cooling applications
- Nominal Voltage: 5 to 48
- Application: Industrial/Commercial Fans and Blowers
- Blower/Fan Type: Axial Fan
from Rego Electronics Inc.
Long life fans run continuously for more than 20 years. They are good for equipment operating without frequent maintenance. Sizes available from 40mm sq. to ø172mm,. 40x28, 60x25, 60x76, 80x25, 80x80, 92x25, 92x38, 120x38, 140x38, 140x51, 172x51 (mm). Target Market - Server, Storage, Medical,... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: DC
from Rego Electronics Inc.
These cooling fans are energy saving yet operate high air flow and high static pressure. Sizes available from 40mm sq. to 92mm sq.,. 38x28, 40x15, 40x,20, 40x28, 52x15, 60x15, 60x20, 60x38, 70x38, 80x15, 80x20, 80x25, 80x32, 80x38, 92x25, 92x38 (mm). Target Market - Server, Storage, Medical, Power... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: DC
from Rego Electronics Inc.
These fans maintain a good functionality even in high concentration of oil mist environments. They are good for rugged industrial applications. Sizes available from 40mm sq. to 120mm sq.,. 40x15, 40x20, 60x15, 60x20, 60x25, 80x25, 92x25, 92x32, 120x38 (mm). Target Market - Factory Automation,... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: DC
from Rego Electronics Inc.
Silent fans produce low noise and low vibration yet operate high air flow and high static pressure. They are commonly used in digital audio PCs, medical equipment and other devices demand low noise. Sizes available from 60mm sq. to 120mm sq.,. 60x25 mm. 80x25 mm. 92x25 mm. 120x25 mm. Target Market -... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: DC
from Rego Electronics Inc.
Splash-proof fans are installed often in outdoor environment which are exposed to water. They are good for cooling solar inverters and any other outdoor equipment. Sizes available from 60mm sq. to ø172mm.,. 60x25, 80x25, 80x38, 92x25, 92x38, 100x25, 120x38, 133x91, 140x38, 140x51, 150x35,... [See More]
- Features & Options: IC/PCB cooling applications
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial Fans and Blowers
- Motor Type: DC