Friction Mechanical Brakes
from Stearns®
Features & Benefits. The Stearns lock out brake is mechanical manually actuated caliper disk brake, which easily adapts to standard shaft couplings. It is a simple solution for stopping, holding and locking out for a safe way to control equipment during maintenance activities. [See More]
- Engagement: Friction
- Configuration: Disc
- Torque: 200 to 400
- Operation: Mechanically Engaged and Released
from Tolomatic
Disc material - SAE 1010-1020 CRS, no fasteners included [See More]
- Engagement: Friction
- Shaft: Right Angle
- Configuration: Disc
- Diameter: 6.31
from Anaheim Automation, Inc.
Compact size, low voltage design, stopping & holding applications [See More]
- Engagement: Friction
- Power: 0.0094
- Torque: 0.4167
- Configuration: Disc
from Tolomatic
Machined or Stamped Lever/Cam. Standard EPR Seals. Replaceable High-Grade Friction Material. Aluminum or Cast Iron Construction. Zinc Plated Bolts. Bleeder Screws [See More]
- Engagement: Friction
- Configuration: Disc
- Torque: 2583
- Shaft: Right Angle
from Tolomatic
Machined or Stamped Lever/Cam. Standard EPR Seals. Replaceable High-Grade Friction Material. Aluminum or Cast Iron Construction. Zinc Plated Bolts. Bleeder Screws [See More]
- Engagement: Friction
- Configuration: Disc
- Torque: 833
- Shaft: Right Angle
from Tolomatic
Zinc Plated Bolts. Aluminum or Cast Iron Construction. Machined or Stamped Lever/Cam. Replaceable High-Grade Friction Material. For use in areas that do not have access to other types of power [See More]
- Engagement: Friction
- Configuration: Disc
- Torque: 1477
- Shaft: Right Angle
from Tolomatic
Disc material - SAE 1010-1020 CRS, no fasteners included [See More]
- Engagement: Friction
- Shaft: Right Angle
- Configuration: Disc
- Diameter: 6.31
from Tolomatic
Socket Head Cap Screws. Keyway Set Screws. Carbon 1010 Steel [See More]
- Engagement: Friction
- Configuration: Disc
- Torque: 500
- Shaft: Right Angle
from Tolomatic
Flat within .010 inch, stress relieved and. blanchard ground to an 80 (RMS). micro-inch finish [See More]
- Engagement: Friction
- Configuration: Disc
- Torque: 292
- Shaft: Right Angle
from Tolomatic
Dual function, right or left hand, max mechanical lever force is 200 lbs [See More]
- Engagement: Friction
- Configuration: Disc
- Torque: 401
- Shaft: Right Angle
from Tolomatic
Disc material - gray cast iron (G3000) no fasteners included [See More]
- Engagement: Friction
- Shaft: Right Angle
- Configuration: Disc
- Bore Diameter: 1 to ?
from Tolomatic
Quick disconnect hub for 6.3215" disc (SH) [See More]
- Engagement: Friction
- Shaft: Right Angle
- Configuration: Disc
- Mounting: Quick Disconnect
from Tolomatic
Quick disconnect bushings for 8" & 10" disc (SH) [See More]
- Engagement: Friction
- Shaft: Right Angle
- Configuration: Disc
- Mounting: Quick Disconnect
from Tolomatic
Caliper Disc Brake Hubs and Bushings - Quick Disconnect Hubs [See More]
- Engagement: Friction
- Shaft: Right Angle
- Configuration: Disc
- Mounting: Quick Disconnect