Overview
Suitable for use in all industries, the Rotork Master Station is capable of operating up to 240 actuators across three separate field networks allowing the optimum network to be used in different plant areas. It now supports Modbus® RTU protocol with third-party device integration and Pakscan™ Classic, Rotork's standard two-wire loop system, which has more than 170,000 existing devices installed in networks around the world.
The Rotork Master Station has many features to enable the management of the assets connected to it. Whether the interest is in condition-based monitoring or field device maintenance, it is all possible with the Rotork Master Station. A large touch screen interface and web pages share the same intuitive menu structure focused on providing quick device set up, interrogation and issue resolution
Multiple host connectivity is included and the presence of Rotork's 'standard' databases enables the Master Station to maximise data transfer efficiency and ensure backwards compatibility.
The Master Station can be supplied with built-in redundancy support via a hot standby configuration, allowing a backup unit to assume network control in the event of an error in the primary unit. All network communications are secured with fault tolerance, allowing for plant operation to continue, even if a fault occurs.
Installation costs and time are reduced using a single twisted pair cable instead of expensive multicore cabling. The wired control loops can operate on long loop lengths up to 20 km without external repeaters, further reducing labour, installation and commissioning costs. The Rotork Master Station is available with either 19-inch rack or panel mounting options, and all wiring is easily accessible from the front panels.
All Rotork and third-party actuation products can be supported while the Rotork Master Station can replace existing Pakscan IIE and P3 Master Station systems without the need for additional changes to the network or devices, allowing it to be easily integrated into installations.
Key Takeaways
- Learn how the large touch screen interface and web pages share the same intuitive menu structure focused on providing quick device set up, interrogation and issue resolution.
- Gain insight into how the modular product design means a single Rotork Master Station can operate multiple field networks making the Master Station a very cost-efficient platform.
- Understand how, along with single and dual configurations, the Rotork Master Station can be supplied in hot standby configuration with built-in redundancy support throughout. All network communications are redundant with fault tolerance, allowing continued operation of the plant if a fault occurs.
- Understand how the Rotork Master Station incorporates Namur coding for alarm severity indication, data logging of host comms and field status and enables asset management information from field devices to be extracted.
- Learn how the Rotork Master Station's database is supplied fully pre-configured, enabling easy integration to all major DCS and PLC suppliers via Modbus TCP, and optionally Modbus RTU, protocols. The "standard" database format ensures backwards compatibility with all existing Rotork master stations.
Speaker
Mike Howard is the Networks Product Manager for Rotork, promoting a product vision, roadmap and strategy for all the company's network systems products.
Mike, who has a combined Maths, Science and Electronics degree, joined Rotork as a Systems Sales Engineer in 1992 and was promoted to his current position in 2019. Mike plays a key role in the development of Rotork's network products and has been closely involved with the development of the new Rotork Master Station.