Register for this Webinar
On-Demand Webinar:

Accelerate Time to Market with Plug-and-Play mSiC™ Gate Drivers

As SiC technology is widely adopted in medium-and-high-voltage applications, the system design increases complexity and can be more time-consuming, potentially significantly delaying time to market. These challenges are well met with Microchip's Plug-and-Play mSiC™ Gate Driver family, which is designed as a turnkey solution to "work right out of the box."




Date: September 14, 2023
Time: 11 AM EDT (8 AM PDT / 5:00 PM CEST)
Duration: 1 hour
Presented by:

Overview

The electrification of everything drives the need to improve system performance, reliability, and cost. The limitations of Silicon (Si) devices are driving the adoption of wide bandgap technologies such as Silicon Carbide (SiC) to address these challenges. While SiC offers a number of benefits, it also introduces several design challenges such as electromagnetic interference (EMI), overheating, and overvoltage conditions that can be addressed by selecting the right gate driver.

As SiC technology is widely adopted in medium-and-high-voltage applications, the system design increases complexity and can be more time-consuming, potentially significantly delaying time to market. These challenges are well met with Microchip's Plug-and-Play mSiC™ Gate Driver family, which is designed as a turnkey solution to "work right out of the box."

Key Takeaways

  • Discover the advantages of a Plug-and-Play Gate Driver
  • Learn the design and performance benefits of using the Plug-and-Play mSiC™ Gate Driver
  • Examine what differentiates this gate driver family from other available options
  • Explore the 3.3 kV Plug-and-Play mSiC™ Gate Driver Family

Speaker

Pradeep Kulkarni, Product Marketing Manager, Silicon Carbide Business Unit, Microchip

Pradeep Kulkarni is a product marketing manager of Microchip's Silicon Carbide business unit and is based in Bangalore, India. He leads the marketing efforts for the company's mSIC™ Gate Drivers. Pradeep has over 13 years experience working with other leading power semiconductor companies in the roles of product management, product marketing and business development. He holds a Bachelor of Engineering in Electronics from Mumbai University and an EMBA in Product Leadership from CMR University.