Diodes Incorporated offers a comprehensive range of USB Type-C and USB Power Delivery (USB PD) ICs designed to support modern power and data delivery standards across consumer, industrial, and automotive applications. In this presentation we will go over the USB PD portfolio from Diodes Incorporated, with products ranging from USB PD source controllers, sink controllers and dual role port controllers. We will also share some reference designs available for consumer and automotive markets.
Overview
Diodes Incorporated’s USB Type-C and Power Delivery (PD) portfolio delivers a compelling value proposition for engineers and product developers seeking robust, scalable, and efficient power management solutions. With full compliance to USB PD 3.1/3.2 standards and support for both Standard Power Range (SPR) and Extended Power Range (EPR), Diodes’ controllers like the AP33771C and AP33772S offer seamless integration across a wide voltage range (3V–31V), enabling flexible power negotiation up to 28V. These devices are designed for plug-and-play simplicity, with hardware-based control for fixed profiles and I2C-based software control for dynamic configurations, making them ideal for both consumer and industrial applications.
What sets Diodes apart is its commitment to reliability and protection. Our PD controllers feature overcurrent, short-circuit, over-temperature, and undervoltage protection, along with advanced capabilities like automatic cable voltage drop compensation and moisture detection between DP/DN pins. The compact footprint (DFN-14 and QFN-24 packages) ensures space efficiency, while automotive-grade variants support up to 120W charging for in-vehicle systems. For developers, this translates into faster design cycles, reduced BOM complexity, and enhanced system safety—making Diodes a strategic partner in the evolution of USB Type-C PD ecosystems.
Key Takeaways
- Understand how these Diodes ICs offer seamless integration for USBPD enabling flexible power negotiation up to 28V
- Learn about compact footprint, space saving, high efficiency commercial and automotive-grade USB PD solutions
- Experience the plug-and-play simplicity and hardware-based control benefits of Sink and Dual Role Port offerings