Products/Services for 1000 CFM Blower Furnaces

  • Furnaces (industrial)-Image
    Furnaces (industrial) - (449 companies)
    Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. General specifications...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling. Industrial fans and blowers move air and powders...
  • HVAC Fans and Blowers-Image
    HVAC Fans and Blowers - (343 companies)
    HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move...
  • Regenerative Blowers-Image
    Regenerative Blowers - (80 companies)
    ...at its maximum rated pressure. It is expressed as the volume of air produced in a given time period, such as cubic feet per minute (CFM) or metric equivalent. Specifications for vacuum or suction blowers include vacuum pressure, pumping speed...
  • Heating Furnaces-Image
    Heating Furnaces - (210 companies)
    ...needs. A heating oil furnace uses fuel oil burned in a sealed chamber to heat an exchanger. A heating oil furnace warms the structure with the help of a blower and forces air across the exchanger into ductwork. A heating oil furnace uses the burner...
  •  
    Air Conditioners - (657 companies)
    ...conditioner include: Evaporator coils are filled with a refrigerant that changes phase from liquid to gas as warm air passes over them. A fan or blower returns cooled air to the room. A compressor moves the heated gas to the condenser coils, which...
  •  
    Furnace Controllers - (68 companies)
    Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control...
  •  
    Laboratory Furnaces - (148 companies)
    Laboratory furnaces provide continuous heating to process samples and materials. They are generally built from high temperature (refractory) materials so that they can maintain high temperatures without breaking down. Often, laboratory furnaces...
  •  
    Fan and Blower Repair Services - (32 companies)
    ...and blowers, furnace fans, squirrel cages, and vane axial designs and ventilators. Fan repair and blower repair services can assist with any mishaps of fans and blowers in industrial process air moving, ovens and dryer air circulation, dust collection...
  •  
    Material Handling and Pneumatic Conveying Blowers - (86 companies)
    Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation